location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SpectroProofer M1 44"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpectroProofer M1 44"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7109102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946547558
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:12:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson SpectroProofer M1 44" :
The long product name of Epson SpectroProofer M1 44". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SpectroProofer M1 44"
More>>>
Short summary description Epson SpectroProofer M1 44":
This short summary of the Epson SpectroProofer M1 44" data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SpectroProofer M1 44", Black, Netherlands, - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor..., 1 pc(s), 19.4 g, 400 mm

Long summary description Epson SpectroProofer M1 44":
This is an auto-generated long summary of Epson SpectroProofer M1 44" based on the first three specs of the first five spec groups.

Epson SpectroProofer M1 44". Product colour: Black, Country of origin: Netherlands, Compatibility: - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor.... Quantity per pack: 1 pc(s), Package weight: 19.4 g, Package width: 400 mm. Products per pallet: 5 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Product colour
Black
Country of origin
Netherlands
Compatibility
- SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor SC-P9000 STD Spectro - SureColor SC-P9000 STD - SureColor SC-P8000 Series - SureColor SC-P8000 STD Spectro - SureColor SC-P8000 STD - Epson Stylus Pro 9900 - Epson Stylus Pro 9890
Packaging data
Quantity per pack
1 pc(s)
Package weight
19.4 g
Package width
400 mm
Package depth
1383 mm
Packaging data
Package height
327 mm
Logistics data
Products per pallet
5 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
15.5 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15.5 cm
Products per pallet (UK)
5 pc(s)
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)