location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P9000 Violet Spectro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-P9000 Violet Spectro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE40301A3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946606675
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-P9000 Violet Spectro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UltraChrome HDX pigment inks: Delivers the most accurate colours on the market1 with 99% of Pantone®2
  • - Epson TFP PrecisionCore printhead: Ensure consistent results and high-quality, reliable output
  • - High-capacity ink cartridges: Longer print runs between cartridge replacements
  • - Save money: High-capacity ink cartridges for longer print runs; low power consumption
  • - Easy to use: Clear LCD control panel and optional 320Gb hard disk
Warranty: 12 months On-site service
Long product name Epson SureColor SC-P9000 Violet Spectro :
The long product name of Epson SureColor SC-P9000 Violet Spectro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-P9000 Violet Spectro
More>>>
Epson SureColor SC-P9000 Violet Spectro:
The official description of Epson SureColor SC-P9000 Violet Spectro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create the most accurate colours on the market1
Featuring an UltraChrome HDX ten-colour pigment ink-set with Violet ink instead of Light Light Black, the SC-P9000 Violet Spectro enables the production of 99% of Pantone®-certified2 colours to ensure highly accurate results. Proving particularly beneficial to applications within the high-end proofing and packaging market, the printer can create even the most difficult spot colours.

Reliable and efficient
Utilising an Epson TFP PrecisionCore printhead and automated nozzle-check function, users can be sure they will deliver the highest quality output. Consistent colour reproduction is guaranteed, time after time and without the need for expensive add ons, thanks to an Epson Colour Calibration utility and Spectroproofer³ powered by X-Rite for fast, accurate colour measurement.

Easy to use and cost-effective
Every aspect of the printer has been designed to maximise ease of use and reliability. Media changing is fast and simple with a clear LCD control panel and menu, while a choice of 350ml and 700ml individual cartridges enables longer print runs between cartridge replacements. With an optional 320Gb hard disk, users can free up their computer and store multiple jobs onto the printer ready for output.

Short summary description Epson SureColor SC-P9000 Violet Spectro:
This short summary of the Epson SureColor SC-P9000 Violet Spectro data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P9000 Violet Spectro, Inkjet, 2880 x 1440 DPI, ESC/P-R, Light black, Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light..., 700 ml, PrecisionCore TFP

Long summary description Epson SureColor SC-P9000 Violet Spectro:
This is an auto-generated long summary of Epson SureColor SC-P9000 Violet Spectro based on the first three specs of the first five spec groups.

Epson SureColor SC-P9000 Violet Spectro. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Thick paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Display: LCD, Display diagonal: 6.81 cm (2.68"). Power consumption (PowerSave): 19 W, Power consumption (standby): 2 W, Power consumption (typical): 75 W

Printing
Print head nozzles
360 nozzles black,360 nozzles per colour
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
10
Page description languages *
ESC/P-R
Printing colours *
Light black, Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Orange, Green
Borderless printing
Yes
Print cartridge volume (metric)
700 ml
Print head
PrecisionCore TFP
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B0, B1, B2, B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.5 mm
Print margin cut-sheet
3 x 3 x 14 x 3
Roll top margin
3 mm
Media width (rolls)
1117.6 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.81 cm (2.68")
Internal memory
1024 MB
Sound pressure level (printing)
47 dB
Performance
Country of origin
China
Power
Power consumption (PowerSave)
19 W
Power consumption (standby)
2 W
Power consumption (typical)
75 W
Power consumption (off)
0.5 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Linux, Mac OS 10.9.x, Windows 2000, Windows 7, Windows 7, 64-Bit-Version, Windows 8 (32/64 Bit), Windows 8.1, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Vista, Windows Vista, 64-Bit-Version, Windows XP, Windows XP, 64-Bit-Version
Windows operating systems supported
Windows 2000, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
1864 mm
Depth
667 mm
Height
1218 mm
Weight
195 kg
Packaging data
Package width
830 mm
Package depth
2040 mm
Package height
1500 mm
Package weight
214.5 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Ink drop
3.5 pl
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer Epson SureColor SC-P9000 Violet Spectro:
Disclaimer

(1) The SC-P9000 Violet Spectro has 99% Pantone reproduction, making it the most accurate when compared to other large-format inkjet printer and proofers with 10 or fewer colours, in the market June 2015.
2. PANTONE® is the property of Pantone LLC. 99% coverage of PANTONE FORMULA GUIDE solid coated palette based on Epson Proofing Paper White Semimatte printed with Epson printer driver at 2880x1440dpi. PANTONE coverage may vary when printed with a third-party RIP.
3. To operate, SpectroProofer requires additional third-party software, which is not included.