Epson logo

Epson SureColor SC-P9000 STD Spectro

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182140
Info modified on:
28 Dec 2023, 14:07:10
Short summary description Epson SureColor SC-P9000 STD Spectro:

Epson SureColor SC-P9000 STD Spectro, Inkjet, 2880 x 1440 DPI, ESC/P-R, Light black, Light light black, Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta,..., 700 ml, PrecisionCore TFP

Long summary description Epson SureColor SC-P9000 STD Spectro:

Epson SureColor SC-P9000 STD Spectro. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Thick paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Display: LCD, Display diagonal: 6.81 cm (2.68"). Power consumption (PowerSave): 19 W, Power consumption (standby): 2 W, Power consumption (typical): 75 W

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.