location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stream
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-z010nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1G92EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:39:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - AMD A4 Micro A4 Micro-6400T 1 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Gloss 16:9
  • - 2 GB DDR3L-SDRAM 1600 MHz
  • - 32 GB Flash
  • - AMD Radeon R3
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 32 Wh 45 W
  • - Windows 8.1 64-bit
Long product name HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver :
The long product name of HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A4 micro-6400T 1GHz, 2GB 1600MHz DDR3L SDRAM, 32GB eMMC, AMD Radeon R3 Graphics, 14" HD BrightView WLED 1366 x 768, WLAN 802.11b/g/n, Bluetooth 4.0, Box (25GB), 100GB OneDrive, Windows 8.1 64-bit
More>>>
HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver:
The official description of HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the job done with this innovative cloud-connected Windows PC. Store your content in the cloud for easy access from anywhere you have an internet connection.

Thanks to an innovative fanless design and flash memory, the sleek HP Stream is built for cloud computing on–the–go.

Free OneDrive cloud storage
Get 100GB of storage for two years so you can easily store and share your favorite photos, videos, documents, files, and more.

OneDrive cloud storage included
Get 100GB of storage for two years.

14-inch diagonal HD display
Experience your digital world with the crystal-clear HD display.

BeatsAudio
With BeatsAudio™ and quad speakers, the HP Stream is designed for the best-sounding, richest audio on a PC.

Short summary description HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver:
This short summary of the HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream 14-z010nd, AMD A4 Micro, 1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver:
This is an auto-generated long summary of HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP Stream 14-z010nd. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4 Micro, Processor model: A4 Micro-6400T, Processor frequency: 1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4 Micro
Processor model *
A4 Micro-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
1.6 GHz
Processor frequency *
1 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R3
On-board graphics card model *
AMD Radeon R3
Audio
Audio system
Beats Audio
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Keyboard layout
QWERTY
Numeric keypad *
No
Island-style keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
32 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
344 mm
Depth
240 mm
Height
17.8 mm
Weight *
1.75 kg
Packaging data
Package width
470 mm
Package depth
294 mm
Package height
76 mm
Package weight
2.3 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:58:06
Uk has collected 27 expert reviews for HP Stream 14-z010nd AMD A4 Micro A4 Micro-6400T Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 8.1 Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
notebookcheck.net
Updated:
2015-01-14 09:58:06
Chromebooks have become more and more popular over time. One of the reasons might be that they are very simple to use: Open the laptop, log in to a Google account and start using it. With the Stream series, HP tries to establish a Windows-based counterpar...
Good Slim, nice case, Silent operation, Decent keyboard...
Bad Glossy display, Only 12 months warranty...
Bottom line All things considered, we liked the HP Stream 14-z050ng. Practically, you'll get a Windows-based Chromebook, which can run "normal" Windows applications, too. The processing performance is sufficient for office, Internet and video playback. The computer w...
76%
Laptopmag.com
Updated:
2017-08-02 03:04:40
If you've browsed the electronics departments of Walmart or Target, chances are good that the HP Stream 14 ($219.99) has caught your eye, whether because of its candy-colored design or its ultra-affordable price. HP has been making the inexpensive Stream...
Good Long battery life, Eye-catching, colorful design, Solid battery life...
Bad Flimsy construction, Dim display, Underwhelming performance...
Bottom line The HP Stream 14 is affordable and fun to look at, but its build and display quality could be better...
60%