HP H5000 Neon Purple Bluetooth Headset
Hardware compatibility
Compatible with most Bluetooth®-enabled tablets, smartphones, notebooks, etc.
Clear stereo sound, freedom of movement, dazzling colors, touch controls – all from the HP Micro Stereo Headset. This compact wireless audio streaming bundle delivers clear music or calls while linked up to virtually any Bluetooth® device.
Features
Convenient audio mobility
Clip and go with an ultra-tiny stereo receiver streaming crisp audio media or calls from any Bluetooth®-enabled device from up to 30' away.
Comfort to hear & easy to control
Flexible silicone ear gels provide clear sound, while the tangle-resistant flat cables include accessible in-line microphone and controls.
Noticeably Colorful
The small and contoured receiver with matching cables and flexible silicone ear buds reflect your personal style with vibrant colors in neon purple, orange, black, or white.
HP H5000 Neon Purple Bluetooth Headset, Wireless, Calls/Music, 40 g, Headset, Black
HP H5000 Neon Purple Bluetooth Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 9.14 m. Weight: 40 g. Product colour: Black