location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Slim with USB AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Slim with USB AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6H47AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182771006 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP 65W Slim with USB AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop AC-to-DC
  • - Detachable power connectors
  • - Black
Warranty: 1 year limited
Long product name HP 65W Slim with USB AC Adapter :
The long product name of HP 65W Slim with USB AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 65W Slim with USB AC Adapter
More>>>
HP 65W Slim with USB AC Adapter:
The official description of HP 65W Slim with USB AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ideal power adapter for people on the go. The HP 65W Slim AC Adapter includes 3 interchangeable tips all using a single detachable cable, HP’s Smart-pin energy saving technology, optional USB connection, and the reassurance of HP certification. Reduce mobile power complexity with the versatility of this thin and adaptable adapter.

Short summary description HP 65W Slim with USB AC Adapter:
This short summary of the HP 65W Slim with USB AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Slim with USB AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, AC-to-DC

Long summary description HP 65W Slim with USB AC Adapter:
This is an auto-generated long summary of HP 65W Slim with USB AC Adapter based on the first three specs of the first five spec groups.

HP 65W Slim with USB AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 4.5 mm, 7.4 mm, Ultrabook. Product colour: Black. Width: 120 mm, Depth: 57 mm, Height: 23 mm. Package width: 215 mm, Package depth: 155 mm, Package height: 66 mm

Travel thin

Slip the slim, compact, lightweight adapter within practically any case or backpack to power up or recharge on the go.

Connection adaptability

Connectivity is essential and easy with a single detachable cable using 3 interchangeable tips – 4.5mm and 7.4mm Smart DC connectors, and a non-Smart connector.

USB convenience

Dual charging - provide vital power to your notebook, while at the same time charge your smart phone or MP3 player using the USB port.

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Supplementary power connectors
3
Detachable power connectors
Yes
USB ports quantity
1
HP segment
Home
Performance
Connector(s)
4.5 mm, 7.4 mm, Ultrabook
Performance
USB version
2.0
Design
Product colour *
Black
LED indicators
Yes
Weight & dimensions
Width
120 mm
Depth
57 mm
Height
23 mm
Weight
160 g
Packaging data
Package width
215 mm
Package depth
155 mm
Package height
66 mm
Package weight
680 g
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)