location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite A4 tray - option 770

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite A4 tray - option 770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.770 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410587703 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:58:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex Viewlite A4 tray - option 770 :
The long product name of Dataflex Viewlite A4 tray - option 770. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite A4 tray - option 770, white
More>>>
Dataflex Viewlite A4 tray - option 770:
The official description of Dataflex Viewlite A4 tray - option 770 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Store your documents, magazines, letters and loose sheets in one place. Simply hooks onto the toolbar.

- Holds anything up to an A4 size
- Dimensions (w x d x h): 341 x 208 x 56 mm

Short summary description Dataflex Viewlite A4 tray - option 770:
This short summary of the Dataflex Viewlite A4 tray - option 770 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite A4 tray - option 770, White, 1 pc(s), 341 mm, 208 mm, 56 mm, 750 g

Long summary description Dataflex Viewlite A4 tray - option 770:
This is an auto-generated long summary of Dataflex Viewlite A4 tray - option 770 based on the first three specs of the first five spec groups.

Dataflex Viewlite A4 tray - option 770. Product colour: White. Number of products included: 1 pc(s). Width: 341 mm, Depth: 208 mm, Height: 56 mm

Features
Product colour *
White
Packaging content
Number of products included *
1 pc(s)
Weight & dimensions
Width
341 mm
Depth
208 mm
Height
56 mm
Weight
750 g
Brand Image Product code Product Stock Price from
Dataflex Viewlite utensil tray - option 750 Dataflex Viewlite utensil tray - option 750
(show image)
58.750 Viewlite utensil tray - option 750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)