Dataflex logo

Dataflex Viewmate binder tray - option 180

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86581
Info modified on:
19 Apr 2023, 15:06:32
Warranty:
15 years
Long product name Dataflex Viewmate binder tray - option 180:

Viewmate binder tray - option 180, white

Dataflex Viewmate binder tray - option 180:

Holds up to three binders. The accessory simply hooks onto the toolbar, making it easy to install or remove.

- Holds up to three binders
- Dimensions (w x d x h): 175 x 322 x 48 mm or 227 mm including dividers

Short summary description Dataflex Viewmate binder tray - option 180:

Dataflex Viewmate binder tray - option 180, Desk tool bar/rail binder tray, White, Binder, 175 mm, 322 mm, 227 mm

Long summary description Dataflex Viewmate binder tray - option 180:

Dataflex Viewmate binder tray - option 180. Product type: Desk tool bar/rail binder tray, Product colour: White, Suitable for storing: Binder. Width: 175 mm, Depth: 322 mm, Height: 227 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.