location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite binder tray - option 760

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite binder tray - option 760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.760 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:58:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewlite binder tray - option 760
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Holds up to three binders
  • - Binder Tray dimensions (w x d x h): 181 x 248 x 199 mm
Warranty: 15 years
Long product name Dataflex Viewlite binder tray - option 760 :
The long product name of Dataflex Viewlite binder tray - option 760. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite binder tray - option 760, white
More>>>
Dataflex Viewlite binder tray - option 760:
The official description of Dataflex Viewlite binder tray - option 760 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Frees up valuable desk space and keeps those binders you use every day within easy reach. Simply hooks onto the toolbar.

Short summary description Dataflex Viewlite binder tray - option 760:
This short summary of the Dataflex Viewlite binder tray - option 760 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite binder tray - option 760, White, 181 mm, 199 mm, 280 mm, 80 mm, 800 g

Long summary description Dataflex Viewlite binder tray - option 760:
This is an auto-generated long summary of Dataflex Viewlite binder tray - option 760 based on the first three specs of the first five spec groups.

Dataflex Viewlite binder tray - option 760. Product colour: White. Width: 181 mm, Height: 199 mm, Package width: 280 mm

Features
Product colour
White
Weight & dimensions
Width
181 mm
Weight & dimensions
Height
199 mm
Package width
280 mm
Package height
80 mm
Package weight
800 g
Country Distributor
United Kingdom 1 distributor(s)