location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite utensil tray - option 750

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite utensil tray - option 750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.750 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410587505 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:18:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex Viewlite utensil tray - option 750 :
The long product name of Dataflex Viewlite utensil tray - option 750. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite utensil tray - option 750, white
More>>>
Dataflex Viewlite utensil tray - option 750:
The official description of Dataflex Viewlite utensil tray - option 750 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for stowing away everything from business cards and stationery to your mobile phone and charger. Simply hooks onto the toolbar.

- Holds a variety of office utensils
- Dimensions (w x d x h): 340 x 108 x 60 mm

Short summary description Dataflex Viewlite utensil tray - option 750:
This short summary of the Dataflex Viewlite utensil tray - option 750 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite utensil tray - option 750, White, 340 mm, 108 mm, 60 mm

Long summary description Dataflex Viewlite utensil tray - option 750:
This is an auto-generated long summary of Dataflex Viewlite utensil tray - option 750 based on the first three specs of the first five spec groups.

Dataflex Viewlite utensil tray - option 750. Product colour: White. Width: 340 mm, Depth: 108 mm, Height: 60 mm

Features
Product colour *
White
Weight & dimensions
Width
340 mm
Depth
108 mm
Height
60 mm
Brand Image Product code Product Stock Price from
Dataflex Viewlite A4 tray - option 770 Dataflex Viewlite A4 tray - option 770
(show image)
58.770 Viewlite A4 tray - option 770 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)