location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM ISDN-Controller C4 ISDN access device Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISDN-Controller C4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001772
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2020 15:38:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVM ISDN-Controller C4 ISDN access device Wired :
The long product name of AVM ISDN-Controller C4 ISDN access device Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ISDN-Controller C4
More>>>
AVM ISDN-Controller C4 ISDN access device Wired:
The official description of AVM ISDN-Controller C4 ISDN access device Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AVM ISDN-Controller C4 is the right hardware for server installations with more than one basic-rate ISDN line. Equipped with a StrongARM SA-110 processor for 270 MIPS and 16 MB of on-board memory, the C4 supports all the ISDN communication services. Its design affords exclusive digital and analog communication features. The controller software for the C4 is available for Windows NT, Windows 2000, Novell NetWare and Linux.

Short summary description AVM ISDN-Controller C4 ISDN access device Wired:
This short summary of the AVM ISDN-Controller C4 ISDN access device Wired data-sheet is auto-generated and uses the product title and the first six key specs.

AVM ISDN-Controller C4, ISDN, 14.4 Kbit/s, Wired, Full-duplex, ITU V.21, ITU V.22, ITU V.22bis, ITU V.29, ITU V.32, ITU V.32bis, ITU V.34, ITU V.17, ITU V.27ter,..., 16 MB

Long summary description AVM ISDN-Controller C4 ISDN access device Wired:
This is an auto-generated long summary of AVM ISDN-Controller C4 ISDN access device Wired based on the first three specs of the first five spec groups.

AVM ISDN-Controller C4. Data link protocols: ISDN. Modem speed: 14.4 Kbit/s, Connectivity technology: Wired, Transmission method: Full-duplex. Minimum RAM: 16 MB, Minimum processor: StrongARM SA-110 233 MHz

Technical details
Power consumption (typical)
3 W
Compatible operating systems
Microsoft Windows 2000/NT4.0/Linux/Novell NetWare 4.x
Supported data transfer rates
128 Kbit/s
Interface type
PCI
Ports & interfaces
Data link protocols
ISDN
Modem
Modem speed
14.4 Kbit/s
Connectivity technology
Wired
Transmission method
Full-duplex
Supported protocols
ITU V.21, ITU V.22, ITU V.22bis, ITU V.29, ITU V.32, ITU V.32bis, ITU V.34, ITU V.17, ITU V.27ter, Hayes AT command set, V.110 (I.470), V.120 (I.464), X.75, ISO8208, ITU T.70NL, ITU T.90NL
System requirements
Minimum RAM
16 MB
Minimum processor
StrongARM SA-110 233 MHz
Brand Image Product code Product Stock Price from
AVM Fritz Card PCI V2.1 ISDN access device Internal Wired AVM Fritz Card PCI V2.1 ISDN access device Internal Wired
(show image)
20001730 Fritz Card PCI V2.1 0.00
(excl. VAT)
0 (incl. VAT)
AVM ISDN-Controller C2 ISDN access device AVM ISDN-Controller C2 ISDN access device
(show image)
20001740 ISDN-Controller C2 0.00
(excl. VAT)
0 (incl. VAT)
AVM ISDN-Controller B1 PCI v4.0 ISDN access device AVM ISDN-Controller B1 PCI v4.0 ISDN access device
(show image)
20001446 ISDN-Controller B1 PCI v4.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)