location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM Fritz Card PCI V2.1 ISDN access device Internal Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fritz Card PCI V2.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001730
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125017308
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
AVM 20001730 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name AVM Fritz Card PCI V2.1 ISDN access device Internal Wired :
The long product name of AVM Fritz Card PCI V2.1 ISDN access device Internal Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ-45, ISDN-controller, 155 x 230 x 65 mm
More>>>
AVM Fritz Card PCI V2.1 ISDN access device Internal Wired:
The official description of AVM Fritz Card PCI V2.1 ISDN access device Internal Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FRITZ!Card PCI on your ISDN line turns your PC into a complete communication center. Insert the card in your PC, and after the automatic hardware detection, you can surf the web, send and receive faxes, make phone calls and transfer files from your PC

Short summary description AVM Fritz Card PCI V2.1 ISDN access device Internal Wired:
This short summary of the AVM Fritz Card PCI V2.1 ISDN access device Internal Wired data-sheet is auto-generated and uses the product title and the first six key specs.

AVM Fritz Card PCI V2.1, Wired, 64 MB, 365 g, 155 mm, 65 mm, 230 mm

Long summary description AVM Fritz Card PCI V2.1 ISDN access device Internal Wired:
This is an auto-generated long summary of AVM Fritz Card PCI V2.1 ISDN access device Internal Wired based on the first three specs of the first five spec groups.

AVM Fritz Card PCI V2.1. Connectivity technology: Wired. Minimum RAM: 64 MB. Weight: 365 g, Width: 155 mm, Height: 65 mm. Certification: CE

Technical details
Internal
Yes
Cables included
USB
Compatible operating systems
Windows XP, Windows Me, Windows 2000, Windows 98
Connector(s)
RJ-45
Modem
Connectivity technology
Wired
System requirements
Minimum RAM
64 MB
Weight & dimensions
Weight
365 g
Width
155 mm
Height
65 mm
Depth
230 mm
Certificates
Certification
CE
Brand Image Product code Product Stock Price from
AVM FRITZ!Card Express ISDN access device AVM FRITZ!Card Express ISDN access device
(show image)
20001736 FRITZ!Card Express 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!X USB V3.0 ISDN access device Wired AVM FRITZ!X USB V3.0 ISDN access device Wired
(show image)
20001727 FRITZ!X USB V3.0 0.00
(excl. VAT)
0 (incl. VAT)
AVM RITZ!Card USB V2.1 ISDN access device Wired AVM RITZ!Card USB V2.1 ISDN access device Wired
(show image)
20001742 RITZ!Card USB V2.1 0.00
(excl. VAT)
0 (incl. VAT)
AVM ISDN-Controller C4 ISDN access device Wired AVM ISDN-Controller C4 ISDN access device Wired
(show image)
20001772 ISDN-Controller C4 0.00
(excl. VAT)
0 (incl. VAT)
AVM ISDN-Controller C2 ISDN access device AVM ISDN-Controller C2 ISDN access device
(show image)
20001740 ISDN-Controller C2 0.00
(excl. VAT)
0 (incl. VAT)
AVM ISDN-Controller B1 PCI v4.0 ISDN access device AVM ISDN-Controller B1 PCI v4.0 ISDN access device
(show image)
20001446 ISDN-Controller B1 PCI v4.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)