"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","2384","","AVM","20001772","2384","","ISDN Access Devices","254","","","ISDN-Controller C4","20200320153804","ICECAT","1","131846","https://images.icecat.biz/img/norm/high/2384-7884.jpg","360x280","https://images.icecat.biz/img/norm/low/2384-7884.jpg","https://images.icecat.biz/img/gallery_mediums/img_2384_medium_1480668312_4793_2323.jpg","https://images.icecat.biz/thumbs/2384.jpg","","","AVM ISDN-Controller C4 ISDN access device Wired","ISDN-Controller C4","AVM ISDN-Controller C4, ISDN, 14.4 Kbit/s, Wired, Full-duplex, ITU V.21, ITU V.22, ITU V.22bis, ITU V.29, ITU V.32, ITU V.32bis, ITU V.34, ITU V.17, ITU V.27ter,..., 16 MB","AVM ISDN-Controller C4. Data link protocols: ISDN. Modem speed: 14.4 Kbit/s, Connectivity technology: Wired, Transmission method: Full-duplex. Minimum RAM: 16 MB, Minimum processor: StrongARM SA-110 233 MHz","The AVM ISDN-Controller C4 is the right hardware for server installations with more than one basic-rate ISDN line. Equipped with a StrongARM SA-110 processor for 270 MIPS and 16 MB of on-board memory, the C4 supports all the ISDN communication services. Its design affords exclusive digital and analog communication features. The controller software for the C4 is available for Windows NT, Windows 2000, Novell NetWare and Linux.","https://images.icecat.biz/img/norm/high/2384-7884.jpg","360x280","","","","","","","","","","","","Technical details","Power consumption (typical): 3 W","Compatible operating systems: Microsoft Windows 2000/NT4.0/Linux/Novell NetWare 4.x","Supported data transfer rates: 128 Kbit/s","Interface type: PCI","Ports & interfaces","Data link protocols: ISDN","Modem","Modem speed: 14.4 Kbit/s","Connectivity technology: Wired","Transmission method: Full-duplex","Supported protocols: ITU V.21, ITU V.22, ITU V.22bis, ITU V.29, ITU V.32, ITU V.32bis, ITU V.34, ITU V.17, ITU V.27ter, Hayes AT command set, V.110 (I.470), V.120 (I.464), X.75, ISO8208, ITU T.70NL, ITU T.90NL","System requirements","Minimum RAM: 16 MB","Minimum processor: StrongARM SA-110 233 MHz"