location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 342 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
342 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9361EE#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160798776 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:21:13
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 342 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 342 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~220 pages), 1 Magenta (~220 pages), 1 Yellow (~220 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - For home users and digital photography enthusiasts who appreciate printing vibrant colour photos at home
  • - Depend on Original HP 342 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 342 Tri-color Original Ink Cartridge :
The long product name of HP 342 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

342 Tri-color Original Ink Cartridge
More>>>
HP 342 Tri-color Original Ink Cartridge:
The official description of HP 342 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For home users and digital photography enthusiasts who appreciate printing vibrant colour photos at home

Rich, lifelike colour quality with Original HP inks for vibrant photos and graphics that resist fading for generations.[1] Part of HP's 6-ink printing systems for a greatly enhanced colour gamut and warmer skin tones.

Short summary description HP 342 Tri-color Original Ink Cartridge:
This short summary of the HP 342 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 342 Tri-color Original Ink Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 220 pages

Long summary description HP 342 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 342 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 342 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 220 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 5432, 5440, D4160 HP OfficeJet 6310 HP PSC 1510 HP Photosmart 2575, 7850, C3180, C3190, C4180
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
220 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Country of origin
Ireland, Puerto Rico, Singapore
Quantity per box
1 pc(s)
Recycled material percentage
50%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
113 mm
Depth
37 mm
Weight & dimensions
Height
144 mm
Weight
40 g
Package width
144 mm
Package depth
113 mm
Package height
37 mm
Package weight
70 g
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
1920 pc(s)
Pallet gross weight
146.24 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
4.57 g
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
4.57 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
800 x 1200 x 1158 mm
Stacking number for pallet
1 pc(s)
Pallet size (EU)
800 x 1200 x 1158 mm
Brand Image Product code Product Stock Price from
HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
(show image)
Q7875EE Q7875EE 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP 342 Tri-color Original Ink Cartridge:
Disclaimer

[1] Based on Wilhelm Imaging Research, Inc., light fade testing under glass using Original HP inks on HP Premium Plus Photo Papers. For more information on additional permanence testing factors, see http://www.hp.com/go/premiumplusphoto