location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8110B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780414471 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2008
Product end of life date
Bullet Points HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta
  • - A2 8.5 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB
  • - 5.4 kg
Warranty: Standard one-year limited hardware
Long product name HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm :
The long product name of HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C4180 All-in-One Printer
More>>>
HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm:
The official description of HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's a snap to print, copy and scan with this reliable photo all-in-one. Enjoy true-to-life photos and reprints, laser-quality documents and precision scanning—all from home. Print photos without a PC using HP Photosmart Express, 2.4-inch image display, memory card slots[1] and photo tray. Breakthrough print and copy speeds with photos as fast as 25 seconds and documents up to 30 ppm black and 24 ppm color. Enjoy precision scanning with automatic enhancements using HP Real Life technologies.

Short summary description HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm:
This short summary of the HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4180, Inkjet, Colour printing, 4800 x 1200 DPI, A2, Direct printing, Grey, White

Long summary description HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm:
This is an auto-generated long summary of HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm based on the first three specs of the first five spec groups.

HP Photosmart C4180. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.6 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A2. Direct printing. Product colour: Grey, White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5.6 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (black, best quality, A4)
2.4 ppm
Print speed (colour, best quality, A4)
2.4 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
7.3 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
8.5 cpm
Copy speed (colour, normal quality, A4)
5.6 cpm
Copy speed (black, draft, A4)
24 cpm
Maximum number of copies
50 copies
Copy resolution (colour text and graphics)
4800 DPI
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (colour, A4)
24 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A2
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
CF, MMC, MS Duo, Memory Stick (MS), SD, xD
Design
Product colour *
Grey, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows Vista
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
8 - 90%
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
434 mm
Depth
290 mm
Height
162 mm
Weight
5.4 kg
Packaging data
Package width
490 mm
Package depth
198 mm
Package height
334 mm
Package weight
6.93 kg
Logistics data
Pallet gross weight
397 kg
Products per pallet
54 pc(s)
Other features
Dimensions (WxDxH)
434 x 567 x 162 mm
Pallet dimensions (W x D x H)
1200 x 800 x 2131 mm
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
434 x 567 x 162 mm
Standard output capacity for transparencies
15 sheets
Maximum internal memory
32 GB
PictBridge
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
490 x 198.1 x 334 mm (19.3 x 7.8 x 13.2")
Pallet dimensions (W x D x H) (imperial)
1193.8 x 812.8 x 2133.6 mm (47 x 32 x 84")
Pallet weight (imperial)
396.9 kg (875 lbs)
Product dimensions when open (LxWxD)
43.2 cm (17")
Size (imperial)
44.2 cm (17.4")
Maximum output capacity for transparencies
15 sheets
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
490 x 198 x 334 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:41:33
Uk has collected 11 expert reviews for HP Photosmart C4180 Inkjet A2 4800 x 1200 DPI 8.5 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-27 00:41:31
A clip-on plate for the user panel and a light beige colour scheme with rounded styling suggest some similarities between the HP C4180 and the Lexmark X5470. This is also a two cartridge printer. But that’s where the resemblance ends. The HP has a t...
Good LCD panel with easy to use controls and options for printing, scanning and copying, fast, reasonable print quality, holder for photo-print sized paper...
Bad Silly design flaw which causes unfocussed edges on paper larger than A4, scanning position unexpectedly reversed, minor print banding...
Bottom line This limitation is the C4180’s near-fatal flaw. When an item to be scanned is not weighted the edges of the scan are fuzzy and out of focus. This is, frankly, silly and hard to ignore. If you can live with that fiddly inconvenience, the C4180 has a...
60%
techradar.com
Updated:
2011-09-27 00:41:31
At first glance the HP Photosmart C4180 is very compact for an MFD, but once you make allowances for the hefty power brick and the paper tray that extends a fair way out of the front, its actually not that small, although it will fit neatly on a shelf...
Good Easy installation, Good print quality...
Bad No output tray , Inserting photo paper tricky...
Bottom line At first glance the HP Photosmart C4180 is very compact for an MFD, but once you make allowances for the hefty power brick and the paper tray that extends a fair way out of the front, its actually not that small, although it will fit neatly on a shelf...
70%
itreviews.com
Updated:
2011-09-27 00:41:31
disappointingly average all-in-one: The HP Photosmart C4180 is exactly the sort of multi-function device that you might consider for the home or small office. Its a twin-cartridge inkjet printer with a scanner on top that also gives copy features...
0%
alphr.com
Updated:
2011-09-27 00:41:33
While HPs strength in photo printing is once again proved, mono prints take too long and the scanner is poor Our photo-printing Labs have often seen HP coming top for image quality, and with the range of media card slots and the handy 2.75in LCD clea...
83%
pocket-lint.com
Updated:
2011-09-27 00:41:33
For us this machine is a compromise to far, even at this great price...
Good Small footprint, great price, easy to use, compact...
Bad Best print mode is not "Best" enough, software installation provides problems, scanner hood not vertically articulated, paper feed reservoir only takes 100-sheets, paper delivery only 20-sheets.
Bottom line For us this machine is a compromise to far, even at this great price...
60%
expertreviews.co.uk
Updated:
2011-09-27 00:41:33
Pitched squarely at home users who are looking for a quick and easy way to print photos from either a Mac or a digital camera memory card, and who want to copy documents and pictures, the C4180 from HP also enables what the company calls CD/DVD Tattooi...
40%
pcauthority.com.au
Updated:
2011-11-04 15:57:34
While HP?s strength in photo printing is once again proved, mono prints take too long and the scanner is poor.
83%
gadgetguy.com.au
Updated:
2011-11-04 15:57:34
The C4180 offers a decent value printing, scanning and copying solution, but it is let down by some rather fiddly procedures for loading paper and new ink cartridges.
Good Very quick photo printing.
Bad Prints remain wet for some time. Fiddly photo paper tray. No Pictbridge support.
Bottom line The C4180 offers a decent value printing, scanning and copying solution, but it is let down by some rather fiddly procedures for loading paper and new ink cartridges.
60%
gadgetspeak.com
Updated:
2011-09-27 00:41:31
This All In One is functional in design however when the job is to print, scan and copy appearance is less important than delivering the goods and this it does with the added plus of six ink quality.
92%
Country Distributor
United Kingdom 1 distributor(s)