location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
343 2-pack Tri-colour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB332EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:41:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - 2 pc(s)
Long product name HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow :
The long product name of HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

343 2-pack Tri-color Inkjet Print Cartridges with Vivera Inks, 5 pl, 660p
More>>>
HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow:
The official description of HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- Double the ink, fewer trips to the store and save money too. Ideal for high volume users – make sure you’ve got a spare cartridge when you need it. Get rich, lifelike colour for vibrant, professional-quality graphics and photos.

- Produce attention-grabbing charts and graphics and bright, rich photos with excellent colour saturation. A central part of HP’s inkjet colour printing system – can be used with other HP print cartridges to deliver 4-, 6- or 8-ink printing.

- Print photos that will resist fading for generations and make sure those moments stay as vivid as the day you captured them. Proprietary dye-based inks provide superior fade resistance on HP Premium Plus photo papers.

- Carefree printing with Smart printing technology – alerts let you know when ink levels are running low. System checks cartridge installation to confirms that it’s a genuine HP product and adjusts set-up for consistently high quality printing.

Short summary description HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 343 2-pack Tri-colour, Cyan, Magenta, Yellow, Pigment-based ink, 2 pc(s), Multi pack

Long summary description HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 343 2-pack Tri-colour ink cartridge 2 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 343 2-pack Tri-colour. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Photosmart 8450, 8150, 2710, 2610, 375, 325 Officejet 7410, 7310, 6210 PSC 2350 Deskjet 6840, 6540, 6520, 5740
Quantity per pack *
2 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Supply type *
Multi pack
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Package weight
140 g
Logistics data
Products per pallet
960 pc(s)
Pallet gross weight
172.5 kg
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1104 mm
Ink drop
5pl
Package dimensions (WxDxH)
117 x 38 x 170 mm
Pallet size (EU)
1200 x 800 x 1104 mm