location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q7875EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7875EE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160691749 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2005
Product end of life date
Bullet Points HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Pigment-based ink
Warranty: Inkjet Print cartridge: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer'sPhoto Paper: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
Long product name HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow :
The long product name of HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

cyan, magenta, yellow + 100 x 150mm
More>>>
HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
The official description of HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Based on Wilhelm Imaging Research, Inc. light fade testing under glass using HP Premium Plus Photo Paper.
Printing photos at home is easier, more convenient and affordable than ever with the HP Pro Photo Pack containing ink and paper selected for printing 10x15cm borderless colour photos of professional quality at a great price.

Printing photos at home is easier, convenient and affordable with the HP Pro Photo Pack. Enjoy the value per print of 10x15 cm borderless colour photos that offer professional quality and the convenience of knowing you have the supplies you need for printing at home. The HP inkjet print cartridges and HP Premium Plus Photo Paper deliver professional-quality colour photos with fade resistance superior to traditional processing - so your photos are sure to impress for years to come.

Short summary description HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This short summary of the HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q7875EE, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Pigment-based ink, Pigment-based ink, Multi pack

Long summary description HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This is an auto-generated long summary of HP Q7875EE ink cartridge Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow based on the first three specs of the first five spec groups.

HP Q7875EE. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Type *
Original
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Supply type *
Multi pack
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Package width
145 mm
Package depth
88 mm
Package height
228.5 mm
Brand Image Product code Product Stock Price from
HP 348 ink cartridge 1 pc(s) Original Standard Yield Black, Light grey, Light magenta HP 348 ink cartridge 1 pc(s) Original Standard Yield Black, Light grey, Light magenta
(show image)
C9369EE 348 0.00
(excl. VAT)
0 (incl. VAT)
HP 342 Tri-color Original Ink Cartridge HP 342 Tri-color Original Ink Cartridge
(show image)
C9361EE 342 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 343 Tri-color Original Ink Cartridge HP 343 Tri-color Original Ink Cartridge
(show image)
C8766EE 343 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 342 Tri-color Original Ink Cartridge HP 342 Tri-color Original Ink Cartridge
(show image)
C9361EE#ABB 342 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 342 Tri-color Original ink cartridge HP 342 Tri-color Original ink cartridge
(show image)
C9361EE #231 342 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 338 Black Original Ink Cartridge HP 338 Black Original Ink Cartridge
(show image)
C8765EE 338 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 336 Black Original ink cartridge HP 336 Black Original ink cartridge
(show image)
C9362EE#ABB 336 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 343 Tri-color Original Ink Cartridge HP 343 Tri-color Original Ink Cartridge
(show image)
C8766EE#ABB 343 Tri-color Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 338 Black Original Ink Cartridge HP 338 Black Original Ink Cartridge
(show image)
C8765EE#ABB 338 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H338 ink cartridge 1 pc(s) Black Greenman H338 ink cartridge 1 pc(s) Black
(show image)
H338 H338 0.00
(excl. VAT)
0 (incl. VAT)