location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLERING1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140661 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U 19-inch Horizontal Cable Manager
  • - Helps eliminate cable stress
  • - Organizes cables within SmartRack enclosure or open rack
  • - Required mounting hardware included
  • - Cold rolled steel with black finish
Warranty: 5-year limited
Long product name Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type :
The long product name of Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 1U Horizontal Cable Manager - Flexible ring type
More>>>
Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type:
The official description of Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SmartRack® SRCABLERING1U helps eliminate cable stress for your rack enclosure cabinet. The 1U 19-inch horizontal cable manager (flexible ring type) organizes cables within the SmartRack enclosure or open rack. Required mounting hardware is included.

Short summary description Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type:
This short summary of the Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type, Black, 1U, China, 48.3 cm (19"), 96.5 mm, 43.2 mm

Long summary description Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type:
This is an auto-generated long summary of Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type based on the first three specs of the first five spec groups.

Tripp Lite SRCABLERING1U SmartRack 1U Horizontal Cable Manager - Flexible ring type. Product colour: Black, Rack capacity: 1U, Country of origin: China. Size (imperial): 48.3 cm (19"), Width: 96.5 mm, Depth: 43.2 mm. Package width: 546.1 mm, Package depth: 74.9 mm, Package height: 139.7 mm. Master (outer) case width: 555 mm, Master (outer) case length: 374.9 mm, Master (outer) case height: 534.9 mm

Features
Product colour *
Black
Rack capacity
1U
Country of origin
China
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
96.5 mm
Depth
43.2 mm
Height
482.6 mm
Weight
340 g
Packaging data
Package width
546.1 mm
Package depth
74.9 mm
Package height
139.7 mm
Packaging data
Package weight
660 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332140668
Compliance certificates
RoHS
Logistics data
Master (outer) case width
555 mm
Master (outer) case length
374.9 mm
Master (outer) case height
534.9 mm
Master (outer) case gross weight
12 kg
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U Tripp Lite SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U
(show image)
SRCABLERING2UHD SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U
(show image)
SRCABLEDUCT1UFC SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U
(show image)
SRCABLERING1UHD SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack Tripp Lite SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack
(show image)
SR2POST12HD SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POST16HD SmartRack Heavy-Duty 16U 2-Post Open Frame Rack Tripp Lite SR2POST16HD SmartRack Heavy-Duty 16U 2-Post Open Frame Rack
(show image)
SR2POST16HD SR2POST16HD SmartRack Heavy-Duty 16U 2-Post Open Frame Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack
(show image)
SRCABLERINGSM SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)