location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLERING1UHD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239921 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:03:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Neatly organizes fiber, copper and coaxial cables in your enclosure or open frame rack
  • - Sturdy metal rings help maintain proper bend radius to eliminate cable stress
  • - Black cold-rolled steel construction ensures long life in demanding rack applications
  • - Includes all necessary hardware for mounting in an EIA-standard 19 in. rack
Warranty: 5-year limited
Long product name Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U :
The long product name of Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Horizontal Cable Manager - Metal Rings, Black, 1U
More>>>
Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U:
The official description of Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1U Horizontal Cable Manager Keeps Your Rack Looking Neat and Organized
Easy to mount on either the front or rear of your rack cabinet or open frame rack, the SmartRack® SRCABLERING1UHD neatly organizes fiber optic, copper and coax cable bundles. This 1U horizontal manager maintains proper bend radius to eliminate stress on the cables connecting your network devices. Open rings allow convenient access to cabling for routing and separation of bundles. The cable manager is made from rugged cold-rolled steel to increase the total weight capacity. All hardware is included for installation on an EIA-standard 19-inch rack.

Short summary description Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U:
This short summary of the Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U, Cable management panel, Black, Metal, 1U, China, 48.3 cm (19")

Long summary description Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U:
This is an auto-generated long summary of Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U based on the first three specs of the first five spec groups.

Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U. Type: Cable management panel, Product colour: Black, Housing material: Metal. Size (imperial): 48.3 cm (19"), Width: 65 mm, Depth: 150.1 mm. Quantity per pack: 1 pc(s), Package width: 65 mm, Package depth: 150.1 mm. Master (outer) case width: 566.4 mm, Master (outer) case length: 629.9 mm, Master (outer) case height: 360.7 mm

Features
Type *
Cable management panel
Product colour *
Black
Housing material
Metal
Rack capacity
1U
Country of origin
China
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
65 mm
Depth
150.1 mm
Height
495 mm
Weight
680 g
Packaging data
Quantity per pack
1 pc(s)
Package width
65 mm
Package depth
150.1 mm
Packaging data
Package height
495 mm
Package weight
680 g
Packaging content
Mounting kit
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332239928
Logistics data
Master (outer) case width
566.4 mm
Master (outer) case length
629.9 mm
Master (outer) case height
360.7 mm
Master (outer) case gross weight
14.5 kg
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
7616.99.5190
Brand Image Product code Product Stock Price from
Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U Tripp Lite SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U
(show image)
SRCABLERING2UHD SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U Tripp Lite SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U
(show image)
SRCABLEDUCT1UFC SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack
(show image)
SRCABLERINGSM SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack Tripp Lite SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack
(show image)
SRCABLERINGLG SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included
(show image)
SRLRADIUS18 SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included Tripp Lite SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included
(show image)
SRLRADIUS12 SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)