location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWBAXISCPLR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248169 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects wire mesh cable tray sections at an angle along your data center’s floor or wall
  • - Accommodates an M6 threaded rod to help secure your cable tray to the ceiling
  • - Allows you more flexibility in routing custom cable management applications
  • - Made from resilient black powder-coated metal designed to last
Warranty: 5-year limited
Long product name Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays :
The long product name of Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Axis Coupler for Wire Mesh Cable Trays
More>>>
Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays:
The official description of Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile Axis Coupler Helps You Create Custom Cable Management Schemes
The SmartRack® SRWBAXISCPLR is a black powder-coated metal axis coupler that comes with an M6 flange nut and M6 x 20 carriage bolt for easy installation with your wire mesh cable tray. Not only is it the ideal coupler for creating angles in your cable tray connections, allowing you to aim your cable routing in any direction you like, it also helps you secure the cable tray to the ceiling of your server room or data center (with the use of an M6 threaded rod, not included).

Short summary description Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays:
This short summary of the Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays, Black, Metal, 58.9 mm, 43.9 mm, 8.9 mm, 90 g

Long summary description Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays:
This is an auto-generated long summary of Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays based on the first three specs of the first five spec groups.

Tripp Lite SRWBAXISCPLR Axis Coupler for Wire Mesh Cable Trays. Product colour: Black, Material: Metal. Width: 58.9 mm, Length: 43.9 mm, Height: 8.9 mm. Products per master (outer) case: 50 pc(s), Master (outer) case width: 249.9 mm, Master (outer) case length: 309.9 mm

Features
Product colour
Black
Material
Metal
Weight & dimensions
Width
58.9 mm
Length
43.9 mm
Height
8.9 mm
Weight
90 g
Package width
130 mm
Package depth
39.9 mm
Package height
150.1 mm
Package weight
140 g
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332248166
Logistics data
Products per master (outer) case
50 pc(s)
Master (outer) case width
249.9 mm
Master (outer) case length
309.9 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
7.94 kg
Country of origin
China
Country Distributor
United States 1 distributor(s)