location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRLRADIUS18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214546 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:41:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 integrated posts and toolless installation for easy, reliable cable management
  • - Compatible with 18 in. straight and 90-degree-bend ladder sections
  • - Fits solid and tubular steel runway measuring 1.5 x 0.375 in. (38 x 9.5 mm)
  • - Includes necessary mounting and installation hardware for immediate use
Warranty: 5-year limited
Long product name Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included :
The long product name of Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included
More>>>
Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included:
The official description of Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensures a Proper Bend Radius to Reduce Cable Stress and Keep Your Ladder System Neat
The SmartRack® SRLRADIUS18 helps reduce bend-induced stress, pinching, pressure points and fatigue in your cable ladder system. It mounts to the cross member of an 18-inch-wide ladder section to route stubborn cables down from the runway. This allows for builds that are more comprehensive and keeps everything neat atop the ladder system. All mounting and installation hardware is included. The cable radius drop fits solid and tubular steel runway measuring 1.5 x 0.375 inches (38 x 9.5 millimeters). The SRLRADIUS18 is designed for SRCABLELADDER18, SRL90BEND18 and other compatible 18-inch straight and 90-degree ladder sections.

Short summary description Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included:
This short summary of the Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included, Cable management panel, Black, China, 428 mm, 130 mm, 77.5 mm

Long summary description Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included:
This is an auto-generated long summary of Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included based on the first three specs of the first five spec groups.

Tripp Lite SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included. Type: Cable management panel, Product colour: Black, Country of origin: China. Width: 428 mm, Depth: 130 mm, Height: 77.5 mm. Package width: 484.9 mm, Package depth: 184.9 mm, Package height: 130 mm. Master (outer) case width: 586 mm, Master (outer) case length: 515.1 mm, Master (outer) case height: 560.1 mm

Features
Type *
Cable management panel
Product colour *
Black
Country of origin
China
Weight & dimensions
Width
428 mm
Depth
130 mm
Height
77.5 mm
Weight
1.12 kg
Packaging data
Package width
484.9 mm
Package depth
184.9 mm
Package height
130 mm
Package weight
1.3 kg
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Packaging content
Screws included
Yes
Number of screws
3
Number of nuts
3
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332214543
Compliance certificates
RoHS
Logistics data
Master (outer) case width
586 mm
Master (outer) case length
515.1 mm
Master (outer) case height
560.1 mm
Master (outer) case gross weight
17.1 kg
Products per master (outer) case
12 pc(s)
Harmonized System (HS) code
7326.90.8688
Brand Image Product code Product Stock Price from
Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) Tripp Lite SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m)
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U Tripp Lite SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U
(show image)
SRCABLERING2UHD SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U Tripp Lite SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U
(show image)
SRCABLERING1UHD SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack Tripp Lite SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack
(show image)
SRCABLERINGSM SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack Tripp Lite SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack
(show image)
SRCABLERINGLG SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included Tripp Lite SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included
(show image)
SRLRADIUS12 SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLBUTTSPLICE Butt-Splice Kit for Straight and 90-Degree Ladder Runway Sections - Hardware Included Tripp Lite SRLBUTTSPLICE Butt-Splice Kit for Straight and 90-Degree Ladder Runway Sections - Hardware Included
(show image)
SRLBUTTSPLICE SRLBUTTSPLICE Butt-Splice Kit for Straight and 90-Degree Ladder Runway Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)