location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM698EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793448199 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One workstation Silver 400 W
  • - Intel® Xeon® E3 V3 Family E3-1246V3 3.5 GHz
  • - 68.6 cm (27") Quad HD 2560 x 1440 IPS
  • - 16 GB DDR3-SDRAM 1866 MHz 2 x 8 GB
  • - 1.26 TB HDD+SSD Card reader integrated
  • - Intel® HD Graphics P4600
  • - 2 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 7 Professional 64-bit
Long product name HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver :
The long product name of HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1246v3 (3.5GHz, 8MB), 16GB (2 x 8GB) DDR3, 256GB mSATA SSD + 1TB 7200 rpm SATA, Intel HD Graphics P4600, 802.11ac, Bluetooth 4.0, 2 MP webcam, 27" IPS LCD LED (2560 x 1440), Windows 7 Professional 64 / Windows 8.1 Pro 64
More>>>
HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver:
The official description of HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Z1 G2 Workstation is HP’s elegant and innovative all-in-one workstation with a large-screen display. Easily modify and change most components—no tools required.1 Unleash your creativity with accelerated performance and world-class reliability. Customize your display with optional 10-point touch technology in a stunning edge-to-edge glass design.

Features

Windows 8 Pro or other operating systems available

Spark creativity.
- Bring ideas to life faster than ever with the Intel® Xeon® processor, NVIDIA Quadro graphics, ECC memory and a wide range of ISV certifications.
- Be wowed and do more with features enabled by HP's cutting-edge engineering, including a high-end professional MXM Graphics cooling module, optional multiple hard drives2 and an adjustable custom display stand.
- Connect in a flash and strike productivity with optional high-performance Thunderbolt™ 2.0 ports located on the side of the HP Z1 G2 for easy accessibility.
- Take computing performance to another level with more efficient processing thanks to 4th generation Intel® Core/Xeon E3 processors.
- A wide range of professional 3D graphics options from NVIDIA give you the confidence that you’re working with the very best tools available. Or, choose Intel’s new integrated graphics for the ultimate visual experience.

Powerful and refined.
- Change most components1 or make upgrades on your own without tools or a service technician. Simply snap open the chassis and customize to fit your needs.
- Your most frequently used data is quickly accessible on the HP Z1 G2 Workstation with optional mSATA storage technology that provides fast storage and cache for OS and applications.
- Easily plug in devices to accessible I/O ports and enjoy the simplicity of push button display movement into and out of service mode on the HP Z1 G2 Workstation.
- Treat your ears to premium audio features on the HP Z1 G2 Workstation, including dual cone, front-facing speakers and DTS Studio Sound.

Versatile view.
- Reach for success on the HP Z1 G2 Workstation with the optional 10-point touchscreen.2 Get creativity flowing and let your fingers fly over the stunning edge-to-edge glass display.
- Step into the light. Reduce reflection and work with clarity on the HP Z1 G2 Workstation with no-glass, anti-glare display.
- Your work never looked better. Let your ideas shine on the HP Z1 G2 Workstation Next Generation 68,6 cm (27'') diagonal IPS display (2560x1440).

Short summary description HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver:
This short summary of the HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G2, 68.6 cm (27"), Quad HD, Intel® Xeon® E3 V3 Family, 16 GB, 1.26 TB, Windows 7 Professional

Long summary description HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

HP Z1 G2. Product type: All-in-One workstation. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.5 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics P4600. Built-in camera. Operating system installed: Windows 7 Professional. Product colour: Silver

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
Full HD
No
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V3 Family
Processor model *
E3-1246V3
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
84 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Xeon E3-1200 v3
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
32 GB
Memory slots
4
Memory slots type
DIMM
Memory clock speed
1866 MHz
Memory layout (slots x size)
2 x 8 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Total HDDs capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
256 GB
SSD interface
mSATA
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2
Number of execution units
20
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Silver
Country of origin
China
Performance
Product type *
All-in-One workstation
Motherboard chipset
Intel® C226
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel I/O Acceleration Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
80916
Power
AC adapter power
400 W
Weight & dimensions
Width (with stand)
660.4 mm
Depth (with stand)
419.1 mm
Height (with stand)
584.2 mm
Weight (with stand)
21.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
mSATA, Serial ATA
Number of 3.5" bays
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-24 01:20:50
Uk has collected 27 expert reviews for HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels All-in-One workstation 16 GB DDR3-SDRAM 1.26 TB HDD+SSD Windows 7 Professional Wi-Fi 5 (802.11ac) Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2014-08-24 01:20:50
The HP Z1 workstation caused quite a stir when it launched two years ago, since it's the only all-in-one that can be easily upgraded by its owner.The 'Z' in its name applies to all HP's professional workstations, but also to the shape of the hinge in the...
Good Superb all, in, one CPU and GPU performance, High, quality screen, Upgradable internals, Thunderbolt 2 ports...
Bad Extremely bulky, Limited graphics and CPU upgrades, Expensive...
Bottom line Although the first-generation HP Z1 felt like a proof of concept, the HP Z1 G2 is a truly powerful all-in-one. It may not be quite enough to make desktop 3D workstations obsolete, but it undoubtedly has a place in design studios. It goes toe-to-toe with...
90%
techradar.com/au/
Updated:
2014-08-24 01:20:50
The HP Z1 workstation caused quite a stir when it launched two years ago, since it's the only all-in-one that can be easily upgraded by its owner.The 'Z' in its name applies to all HP's professional workstations, but also to the shape of the hinge in the...
Good Superb allinone CPU and GPU performance, Highquality screen, Upgradable internals, Thunderbolt 2 ports...
Bad Extremely bulky, Limited graphics and CPU upgrades, Expensive...
Bottom line Although the first-generation HP Z1 felt like a proof of concept, the HP Z1 G2 is a truly powerful all-in-one. It may not be quite enough to make desktop 3D workstations obsolete, but it undoubtedly has a place in design studios. It goes toe-to-toe with...
90%
techadvisor.co.uk
Updated:
2014-08-24 01:20:50
The HP Z1 G2 is the second version of HP's 27in all-in-one PC workstation. It's aimed at professional design studios, and comes with an nVdia Quadro graphics card, and an Intel Xeon processor with up to 32 GB of ECC system memory. See also : Apple iMac 27...
Bottom line Although you can't upgrade every component inside it, the HP Z1 G2 is undoubtedly the most flexible all-in-one ever made, and for users of CAD and 3D design software, it's one of the most powerful. Although Apple's fully-loaded 27in iMac has faster storag...
90%
itpro.co.uk
Updated:
2015-01-07 02:42:46
HP's original Z1 is one of the most innovative all-in-one desktops we've seen. Its screen tilts horizontally thanks to a folding stand, and the panel lifts up on hydraulic cylinders to reveal the components beneath. The second generation keeps the same c...
Good Superb, innovative design, High performance levels, Great screen quality, Solid build quality...
Bad Stratospheric price, Heavy and bulky design...
80%
digitalartsonline.co.uk
Updated:
2015-03-10 09:38:51
HP's revamped all-in-one workstation is more than an iMac-a-like – but is it better than a desktop? We put one to the test. The HP Z1 G2 is a unique computer. All-in-ones – computers that combine the screen and desktop components into a single slimish un...
Good Powerful. Easier to upgrade that an iMa...
Bad Screen not a match for the iMac or pro displays...
80%
au.pcmag.com
Updated:
2019-11-28 15:50:37
The HP Z1 G2 is an all-in-one workstation desktop for those who need professional-grade computing power, but work into a compact space. At $7,707 (as tested), it's the most expensive all-in-one desktop we've reviewed, and only the second all-in-one workst...
Good Brilliant, huge touch screen, Expandable all-in-one chassis, Supports 802,11 a/b/g/n 2,4GHz and 5GHz Wi-Fi, DisplayPort in/out, Solid-state drives (SSDs), Includes articulating hinge and VESA mounts...
Bad Very expensive, Limited expansion...
Bottom line The seriously expensive HP Z1 G2 is an all-in-one workstation desktop that puts massive computing power into a space-saving form factor...
80%
techworld.com
Updated:
2014-08-24 01:20:50
The HP Z1 G2 is the second version of HP's 27in all-in-one PC workstation. It's aimed at professional design studios, and comes with an nVdia Quadro graphics card, and an Intel Xeon processor with up to 32 GB of ECC system memory.Just about every all-in-o...
Bottom line Although you can't upgrade every component inside it, the HP Z1 G2 is undoubtedly the most flexible all-in-one ever made, and for users of CAD and 3D design software, it's one of the most powerful. Although Apple's fully-loaded 27in iMac has faster storag...
0%
slashgear.com
Updated:
2014-08-24 01:20:50
With the Z1 G2 workstation, HP is hitting a lot of high notes. Highly customizable, intensely powerful, and endlessly useful, the newset HP workstation is a substantial upgrade versus last year's model. With everything tucked neatly behind the screen, thi...
Bottom line Need a monster device that looks as good as it performs? Give the HP Z1 G2 a look. It's not svelte, but it is powerful. The screen is lively and responsive, and we had quite a bit of fun gaming with it. Even with normal use, there was plenty of reason t...
0%
computershopper.com
Updated:
2014-08-24 01:20:50
& Design When we reviewed it in July 2012, the was a brand-new animal: an all-in-one workstation. Nearly two years later, we've yet to see anyone else pack enterprise-grade components inside the consumer all-in-one form factor, but HP has moved on to...
Good Gorgeous display with optional touch support, Easy tool-free access to components, Host of configuration options...
Bad Rear ports are still difficult to reach, Support arm is overly stiff, Huge stand mitigates some of the space-saving appeal of an all-in-one...
Bottom line Still the only one of its kind, the HP Z1 G2 is an all-in-one workstation that boasts smart design and ample configuration options, now including a touch screen and Thunderbolt 2...
80%
pcmag.com
Updated:
2014-08-24 01:20:50
The HP Z1 G2 is an all-in-one workstation desktop for those who need professional-grade computing power, but work into a compact space. At $7,707 (as tested), it's the most expensive all-in-one desktop we've reviewed, and only the second all-in-one workst...
Good Brilliant, huge touch screen. Expandable all-in-one chassis. Supports 802.11 a/b/g/n 2.4GHz and 5GHz Wi-Fi. DisplayPort in/out. Solid-state drives (SSDs). Includes articulating hinge and VESA mounts.
Bad Very expensive. Limited expansion...
Bottom line The seriously expensive HP Z1 G2 is an all-in-one workstation desktop that puts massive computing power into a space-saving form factor...
80%
tomsguide.com
Updated:
2014-08-24 01:20:50
DesignThe 46-pound HP Z1 G2 is an elegant behemoth. The workstation's thick black plastic frame is sandwiched in between its black bezel and sleekly contoured aluminum back panel, which gives way to a large vent near the top of the display.A speaker bar r...
Good Easy-open design for replacing part, Thunderbolt 2.0 port, Fast Intel Xeon performanc, Booming audi, Adobe Photoshop CC included...
Bad Expensiv, Extremely heav, Mushy keyboard...
Bottom line There isn't an all-in-one out there quite like the HP Z1 G2, so you'll have to make sure this device suits your needs before splurging for one. The workstation's radiant 27-inch, 2650 x 1440 touch display and Intel Xeon CPU make it easy to blaze throug...
80%
techworld.com
Updated:
2015-03-26 07:57:37
The HP Z1 G2 is a unique computer. All-in-ones – computers that combine the screen and desktop components into a single slimish unit – are two a penny, with Apple's iMac being the best known. However, while photographers and designers might weigh up the Z...
0%
notebookcheck.net
Updated:
2015-12-26 05:16:48
Compact workplace. HP has had an all-in-one workstation in its portfolio for quite some time. Despite the compact build, its performance, maintainability and flexibility are not to be inferior to conventional desktop stations. We tested just what can be e...
Good casing's stability, build, maintenance and upgrade options, fast card reader and high-speed USB 3.0 ports, type and number of audio jacks, screen quality, system performance, CAD performance, load operating noise, 36 month warranty...
Bad heavy and bulky, idle operating noise, screen settings, rear-sided ports accessibility, DisplayPort 1.1 doesn't support 4K resolution, price...
Bottom line HP's all-in-one Z1 G2 workstation embodies a compact computer concept that makes an attractive-looking and high-performance impression on a tidy workplace. Thanks to the modular design and well-conceived casing design, the user does not have to waive appr...
88%
postperspective.com
Updated:
2018-04-02 03:29:19
In today's broadcast post environments you typically see only a handful of workstations. This is usually because there are only a few vendors that are truly certified to work with products from companies such as Adobe, Avid and Autodesk — ISVs (Independen...
Bottom line I love the HP Z1 G2 All-In-One Workstation. It's easy to take apart, it's fast and it has all the ports I need to crush the most demanding multimedia content, frame sizes, and formats. Running Maxon Cinema 4D, Adobe After Effects, Adobe Premiere and even...
0%