HP logo

HP EliteDisplay S14 computer monitor 35.6 cm (14") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
387621
Info modified on:
27 May 2025, 21:10:39
End of life date:
30 Jun 2021
Short summary description HP EliteDisplay S14 computer monitor 35.6 cm (14") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay S14, 35.6 cm (14"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP EliteDisplay S14 computer monitor 35.6 cm (14") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay S14. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.