location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GEO FQ115T 42 L 2850 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEO FQ115T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ115T001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993851065
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GEO FQ115T 42 L 2850 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 2850 W 42 L Stainless steel
  • - Convection cooking Grill Microwave cooking
  • - Built-in display LED Control type: Buttons, Rotary, Touch
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Samsung GEO FQ115T 42 L 2850 W A Stainless steel:
This short summary of the Samsung GEO FQ115T 42 L 2850 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GEO FQ115T, Small, Electric, 42 L, 2850 W, 42 L, 40 - 250 °C

Long summary description Samsung GEO FQ115T 42 L 2850 W A Stainless steel:
This is an auto-generated long summary of Samsung GEO FQ115T 42 L 2850 W A Stainless steel based on the first three specs of the first five spec groups.

Samsung GEO FQ115T. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 42 L. Product colour: Stainless steel, Control type: Buttons, Rotary, Touch, Interior material: Enamelled ceramic. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Connected load: 3150 W, AC input voltage: 230 V. Installation compartment width: 56.4 cm, Installation compartment depth: 55 cm, Width: 595 mm

Oven
Number of ovens *
1
Oven size *
Small
Oven type *
Electric
Total oven(s) interior capacity *
42 L
Total oven power *
2850 W
Oven net capacity *
42 L
Oven thermostat range
40 - 250 °C
Grill *
Yes
Convection cooking *
Yes
Microwave cooking *
Yes
Microwave power
900 W
Design
Product colour *
Stainless steel
Interior material
Enamelled ceramic
Control type *
Buttons, Rotary, Touch
Control position
Front
Built-in display *
Yes
Display type
LED
Door hinge
down
Number of glass door panels
3
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Ergonomics
Timer type
Digital
Child lock
Yes
Power
Energy efficiency class *
A
Connected load
3150 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
595 mm
Depth
520 mm
Height
460 mm
Weight
37 kg
Installation compartment width *
56.4 cm
Installation compartment depth *
55 cm
Installation compartment height (min)
44.6 cm
Installation compartment height (max)
45 cm
Packaging data
Package weight
46 kg
Packaging content
Baking tray
Yes
Brand Image Product code Product Stock Price from
Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel
(show image)
NV73J7740RS NV73J7740RS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7935ES 50 L A-30% Stainless steel Samsung NQ50H7935ES 50 L A-30% Stainless steel
(show image)
NQ50H7935ES/ET NQ50H7935ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7535DS 50 L A-30% Stainless steel Samsung NQ50H7535DS 50 L A-30% Stainless steel
(show image)
NQ50H7535DS/ET NQ50H7535DS 0.00
(excl. VAT)
0 (incl. VAT)