location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P022-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138118 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - NEMA 5-15P Straight Male
  • - NEMA 5-15R Straight Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft. :
The long product name of Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.
More>>>
Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.:
The official description of Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's P022-001 Power Extension/Adapter Cable provides maximum use of power strips and surge suppressors when using AC adapters. By connecting your adapters to this cable, you free up wasted outlets. Attach this cord to an existing cable to extend its length up to 1 ft. Features a NEMA 5-15R receptacle with a NEMA 5-15P plug. UL Listed.
- Maximize outlet space when using AC adapters
- Extends a cord up to 1 ft.
- ROHS compliant
- NEMA 5-15R to NEMA 5-15P
- 18AWG x 3C, SJT, 10A, 120V
- UL Listed

Short summary description Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.:
This short summary of the Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft., 0.3 m, NEMA 5-15P, NEMA 5-15R, SJT, 120 V, 10 A

Long summary description Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.:
This is an auto-generated long summary of Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft. based on the first three specs of the first five spec groups.

Tripp Lite Standard Power Extension Cord, 10A, 18AWG (NEMA 5-15P to NEMA 5-15R), 1-ft.. Cable length: 0.3 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT. Input voltage: 120 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.3 m
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
18
Cable type
SJT
Power
Input voltage
120 V
Input current
10 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
180.6 mm
Packaging data
Package depth
12.7 mm
Package height
254 mm
Package weight
100 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332138115
Compliance certificates
RoHS
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
12.7 mm
Master (outer) case height
457.2 mm
Master (outer) case gross weight
1 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)