location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P022-025-15D power cable Black 7.6 m NEMA 5-15P NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P022-025-15D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P022-025-15D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332243850 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:02:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P022-025-15D power cable Black 7.6 m NEMA 5-15P NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.6 m
  • - NEMA 5-15P Angled Male
  • - NEMA 5-15R Straight Female
  • - 0.82 mm²
  • - Black
More>>>
Short summary description Tripp Lite P022-025-15D power cable Black 7.6 m NEMA 5-15P NEMA 5-15R:
This short summary of the Tripp Lite P022-025-15D power cable Black 7.6 m NEMA 5-15P NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P022-025-15D, 7.6 m, NEMA 5-15P, NEMA 5-15R

Long summary description Tripp Lite P022-025-15D power cable Black 7.6 m NEMA 5-15P NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P022-025-15D power cable Black 7.6 m NEMA 5-15P NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P022-025-15D. Cable length: 7.6 m, Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
7.6 m
Connector 1 *
NEMA 5-15P
Connector 2 *
NEMA 5-15R
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Suitable for use in country/location
North America
AWG wire size
18
Number of conductors
3
Conductor cross section
0.82 mm²
Packaging data
Package width
299.7 mm
Packaging data
Package depth
12.7 mm
Package height
359.9 mm
Package weight
720 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332243857
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
25.4 mm
Master (outer) case height
549.9 mm
Master (outer) case gross weight
4.39 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite P022-015-15D power cable Black 4.6 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-015-15D power cable Black 4.6 m NEMA 5-15P NEMA 5-15R
(show image)
P022-015-15D P022-015-15D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 10 ft., Black Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 10 ft., Black
(show image)
P006-010-15D Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 15 ft., Black Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 15 ft., Black
(show image)
P006-015-15D Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 3 ft., Black Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 3 ft., Black
(show image)
P006-003-15D Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 3 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 6 ft., Black Tripp Lite Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 6 ft., Black
(show image)
P006-006-15D Desktop Computer AC Power Cord, Right-Angle NEMA 5-15P to C13 - 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-012 power cable Black 3.7 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-012 power cable Black 3.7 m NEMA 5-15P NEMA 5-15R
(show image)
P022-012 P022-012 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-006 power cable Black 1.8 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-006 power cable Black 1.8 m NEMA 5-15P NEMA 5-15R
(show image)
P022-006 P022-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-003 power cable Black 0.9 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-003 power cable Black 0.9 m NEMA 5-15P NEMA 5-15R
(show image)
P022-003 P022-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P022-010 power cable Black 3.05 m NEMA 5-15P NEMA 5-15R Tripp Lite P022-010 power cable Black 3.05 m NEMA 5-15P NEMA 5-15R
(show image)
P022-010 P022-010 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft.
(show image)
P024-006-13A Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)