location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-L01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218254 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:33:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - NEMA 5-15P Straight Male
  • - IEC 320 Straight Female
  • - SJT
  • - Black
  • - 1 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft. :
The long product name of Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.
More>>>
Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.:
The official description of Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NEMA 5-15P to C13 power cable ensures a secure connection for all your equipment. Locking C13 connector prevents accidental disconnection.

- Recommended for connecting power to computers, servers and other peripherals
- Adds 1 ft. to your existing power connection to provide more flexibility in placing devices
- NEMA 5-15P to C13 cord is ideal replacement for worn-out or missing cable
- Locking C13 connector maintains secure link to avoid loss of power and costly downtime
- This product is covered by a Lifetime Limited Warranty

NEMA 5-15P to C13 Power Cable Connects Computers, Printers, Servers and Other Equipment
This NEMA 5-15P to C13 power cable is designed for applications that do not require a heavy-duty cable. This UL-listed 5-15P to C13 power cord can be used to power a computer, printer or monitor or attach a server or drive to a UPS system or PDU.

Locking C13 Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of power and costly downtime. The P006-L01’s locking C13 connector protects your critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Lifetime Limited Warranty
The P006-L01 is backed by a lifetime limited warranty, ensuring reliability and performance.

Typical Applications
- Connect devices like computers, servers and monitors to a PDU up to 1 ft. away
- Prevent accidental disconnection with the C13 locking connector
- Provide a high-quality replacement for a worn-out or missing power cord

Package Includes
P006-L01 NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector - 10A, 125V, 18 AWG, 1 ft.

Short summary description Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.:
This short summary of the Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft., 0.3 m, NEMA 5-15P, IEC 320, SJT, 125 V, 10 A

Long summary description Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.:
This is an auto-generated long summary of Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft. based on the first three specs of the first five spec groups.

Tripp Lite NEMA 5-15P to C13 Computer Power Cord, Locking C13 Connector – 10A, 125V, 18 AWG, 1 ft.. Cable length: 0.3 m, Connector 1: NEMA 5-15P, Connector 2: IEC 320, Cable type: SJT. Input voltage: 125 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.3 m
Connector 1 *
NEMA 5-15P
Connector 2 *
IEC 320
Connector 1 standard
NEMA 5-15P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
18
Cable type
SJT
Number of conductors
3
Certification
UL
Power
Input voltage
125 V
Input current
10 A
Operational conditions
Operating temperature (T-T)
-20 - 105 °C
Storage temperature (T-T)
-20 - 105 °C
Operating relative humidity (H-H)
0 - 65%
Sustainability
Sustainability certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
180.1 mm
Package depth
12.7 mm
Package height
254 mm
Package weight
70 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332218251
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
730 g
Products per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United States 1 distributor(s)