location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-004-GN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332168511 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Dec 2023 22:25:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 m
  • - C13 coupler Straight Female
  • - NEMA 5-15P Straight Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.) :
The long product name of Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.)
More>>>
Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.):
The official description of Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's line of Color-Coded AC Power Cords offer quick identification of your computer cables. This 1.22 m (4-ft.) cable with green connectors will replace the power cable on most computers and peripherals that have a removable power cord. Cable features an AC style plug (NEMA 5-15P) on one end and a computer style receptacle (IEC-320-C13) on the other end. UL Listed.

- Green color-coded 5-15P and C13 connectors
- 18AWG, 10A, 125V
- UL Listed
- 1.22 m (4-ft.) replacement power cable for a PC, printer, monitor, etc.

Short summary description Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.):
This short summary of the Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.), 1.2 m, C13 coupler, NEMA 5-15P, 125 V, 10 A

Long summary description Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.):
This is an auto-generated long summary of Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.) based on the first three specs of the first five spec groups.

Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Green Plugs), 1.22 m (4-ft.). Cable length: 1.2 m, Connector 1: C13 coupler, Connector 2: NEMA 5-15P. Input voltage: 125 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable length *
1.2 m
Connector 1 *
C13 coupler
Connector 2 *
NEMA 5-15P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
18
Power
Input voltage
125 V
Input current
10 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
180.3 mm
Packaging data
Package depth
12.7 mm
Package height
254 mm
Package weight
170 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332168518
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
12.7 mm
Master (outer) case height
457.2 mm
Master (outer) case gross weight
1.68 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 10 ft. (3 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 10 ft. (3 m)
(show image)
P022AB-010-HG Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m)
(show image)
P022AB-006-HG Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 15 ft. (4.6 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 15 ft. (4.6 m)
(show image)
P022AB-015-HG Safe-IT Antibacterial Hospital-Grade Extension Cord, 5-15P to 5-15R - Green Dot, 13A, 125V, 16 AWG, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 8 ft. Coiled Cord (2.4 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 8 ft. Coiled Cord (2.4 m)
(show image)
P006AB-C08-HG Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 8 ft. Coiled Cord (2.4 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m)
(show image)
P006AB-006-HG Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 15 ft. (4.6 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 15 ft. (4.6 m)
(show image)
P006AB-015-HG Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 10 ft. (3 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 10 ft. (3 m)
(show image)
P006AB-010-HG Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 25 ft. (7.6 m) Tripp Lite Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 25 ft. (7.6 m)
(show image)
P006AB-025-HG Safe-IT Antibacterial Hospital-Grade Power Cord, 5-15P to C13 - Green Dot, 13A, 125V, 16 AWG, Black, 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19 Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19
(show image)
P049-006 P049-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P024-010-15D power cable Black 3.1 m NEMA 5-15P NEMA 5-15R Tripp Lite P024-010-15D power cable Black 3.1 m NEMA 5-15P NEMA 5-15R
(show image)
P024-010-15D P024-010-15D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)