location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P049-006
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P049-006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266323 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:08:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 ft. length allows flexibility in placing devices in relationship to AC outlet
  • - Heavy-duty cable replaces or upgrades standard power cord provided by manufacturer
  • - Thick 12 AWG wire gauge manages high power levels required for larger equipment
Warranty: Lifetime Limited
Long product name Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19 :
The long product name of Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cord, C19 to NEMA 5-20P - Heavy-Duty, 20A, 125V, 12 AWG, 6 ft. (1.8 m), Black
More>>>
Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19:
The official description of Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Heavy-duty extension cord transforms a C20 plug into a NEMA 5-20P plug and extends an existing connection up to 6 ft.

Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge Connection
This heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This C19 to 5-20P cord can be used to connect a high-output device to a wall outlet or a PDU or UPS with 5-20R outlets. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer. The six-foot (1.8-meter) length allows you flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19:
This short summary of the Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P049-006, 1.83 m, NEMA 5-20P, IEC C19, SJT, 125 V, 20 A

Long summary description Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19:
This is an auto-generated long summary of Tripp Lite P049-006 power cable Black 1.83 m NEMA 5-20P IEC C19 based on the first three specs of the first five spec groups.

Tripp Lite P049-006. Cable length: 1.83 m, Connector 1: NEMA 5-20P, Connector 2: IEC C19, Cable type: SJT. Input voltage: 125 V, Input current: 20 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
1.83 m
Connector 1 *
NEMA 5-20P
Connector 2 *
IEC C19
Connector 1 standard
NEMA 5-20P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 1 lockable
No
Connector 2 lockable
No
Suitable for use in country/location
North America
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
12
Cable type
SJT
Number of conductors
3
Core size
3.31 mm²
Certification
UL/cUL
Power
Input voltage
125 V
Input current
20 A
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 65%
Storage relative humidity (H-H)
10 - 65%
Weight & dimensions
Diameter
1.1 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
178.1 mm
Package depth
12.7 mm
Package height
278.9 mm
Package weight
450 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332266320
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
500.1 mm
Master (outer) case gross weight
4.5 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United States 1 distributor(s)