location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
363
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8721EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160797991 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:08:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black :
The long product name of HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Original Ink Cartridge
More>>>
HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black:
The official description of HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home printer users who use ink cartridges for a versatile inkjet printer that can reliably handle different types of printing projects and high volume colour photo printing. Includes scrapbookers and other hobbyists; individuals with home offices.
Original HP inks provide vivid, consistent colour for true-to-life photos and crisp, laser-quality documents. The inks are formulated to resist fading, smudging & bleeding – and are specially designed for use in your HP printer.

Short summary description HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black:
This short summary of the HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 363, Standard Yield, Photo black, Dye-based ink, 1 pc(s), 410 pages

Long summary description HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black:
This is an auto-generated long summary of HP 363 ink cartridge 1 pc(s) Original Standard Yield Photo black based on the first three specs of the first five spec groups.

HP 363. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colours: Photo black, Quantity per pack: 1 pc(s), Black ink page yield: 410 pages

Features
Colour ink type
Dye-based ink
Compatibility *
HP Photosmart 3110, 3210, 3310, C5180, C6180, C6280, C7180, C7280, C8180, D6160, D7160, D7260, D7360, D7460
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
410 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
HP
OEM code
C8721EE
Country of origin
Singapore
Quantity per box
1 pc(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
112 mm
Depth
44 mm
Height
140 mm
Weight
30 g
Package width
140 mm
Package depth
112 mm
Package height
44 mm
Package weight
50 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10035UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 10035UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
10035UK 10035UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
10034UK 10034UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10033UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10033UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10033UK 10033UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10032UK ink cartridge High (XL) Yield Black MM 10032UK ink cartridge High (XL) Yield Black
(show image)
10032UK 10032UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10035DK Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10034DK Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10033DK Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) ink cartridge High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) ink cartridge High (XL) Yield
(show image)
10032DK Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 2 cartridges
(show image)
359322 2 cartridges 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
358011 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)