location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D7460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC247B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585100330 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2008
Product end of life date
Bullet Points HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet Duplex printing
  • - Built-in display LCD
  • - Ethernet LAN USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D7460
More>>>
HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the fastest and easiest way to print photos at home[p2] – just insert a compatible memory card and select, edit and print via the 8.9 cm touchscreen. Share blazing print speeds and a convenient automated photo tray over your wireless[p1] or wired Ethernet network. Print directly from your camphone and other Bluetooth®-enabled devices. Get economical and efficient printing of documents, web pages, photos and more with six individual ink cartridges.

Features

Short summary description HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7460, Inkjet, 4800 x 1200 DPI, O, Graphite, White

Long summary description HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart D7460. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI, Duplex printing: O. Product colour: Graphite, White

Printing
Duplex printing
O
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
16 s
Print head nozzles
3900
Features
Market positioning *
Home & office
Product colour *
Graphite, White
Built-in display
Yes
Display
LCD
Maximum duty cycle
3000 pages per month
Electromagnetic compatibility
US/ Canada - CFR 47 Part 15 subparts b,c; EU/EMEA - CISPR22:1997 + A1:2000 + A2:2002/EN55022:1998 + A1:2000 + A2:2003, CISPR24:1997 + A1:2001 + A2:2002/EN55024:1998 + A1:2001 + A2:2003, IEC61000-3-2:2000 A1:2000 + A2:2005/EN61000-3-2:2000 + A2:2005, IEC61000-3-3:1994 + A1:2001 / EN61000-3-3:1995 + A1:2001, EN301 489-1 V1.4.1:2002/EN301 489-17 V1.2.1:2002, EN300 328 V1.6.1:2004-11; Japan - VCCI/CISPR22:1997; China - GB9254-1998, GB17625.1-2003, MII spec. 353:2002; Korea - CISPR22 (2003), KN61000-4-2/IEC61000-4-2:2001, KN61000-4-3/IEC61000-4-3:2002, KN61000-4-4/IEC61000-4-4:2005, KN61000-4-5/IEC61000-4-5:2001, KN61000-4-6/IEC61000-4-6:2004, KN61000-4-8/IEC61000-4-8:2001, KN61000-4-11/IEC61000-4-11:2004, MIC Std. 2006-84, RRL std. 2005-128; Taiwan - CNS13438, DGT-LP0002; Aus/NZ - AS/NZS CISPR22:2004, FCC 15.247 of ETS 300 328
Safety
IEC 60950-1: 2001/EN60950-1: 2001 (for printers and adapters); IEC 60825-1: 1993+A1; 1997+A2: 2001/EN 60825-1: 1994: Class 1 for LEDs; GB4943:2001; CNS14336
Input & output capacity
Total input capacity
100 sheets
Total output capacity
50 sheets
Maximum input capacity for cards
40
Maximum input capacity for envelopes
10
Maximum input capacity for labels
30
Maximum paper trays
1 plus automated 10 x 15 cm photo tray
Paper handling
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Custom media sizes
76 x 102 to 216 x 610 mm
Duplex print options
Automatic (optional)
Paper handling
100-sheet input tray, automated 10 x 15 cm photo tray, 50-sheet output tray
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 300 x 100 mm, 130 x 180 mm, 100 x 150 mm (with or without tear-off/cut-off tab)
Recommended media
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Paper handling standard/input
100-sheet input tray, automated 10 x 15 cm photo tray
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
I/O ports
1 USB - compatible with USB 2.0 specifications, 1 PictBridge, 1 Ethernet
Network
Ethernet LAN *
Yes
Power
Power source *
AC
Power consumption (printing) *
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Acoustic power emissions
6.8 B(A) (printing in fast draft mode); 6.0 B(A) (printing in normal mode)
System requirements
Minimum system requirements
Windows 2000 (SP3 or higher) or XP: Any Intel Pentium II, Celeron or compatible processor, 233 MHz or higher, 128 MB RAM, 900 MB hard disk space, CD-ROM, USB port; Microsoft Internet Explorer 6. Windows Vista: Microsoft Internet Explorer, 800 MHz 32- or 64-bit processor, 512 MB RAM, 900 MB hard disk space, CD-ROM, USB port. SVGA 800 x 600 monitor with 16-bit colour; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended.
Weight & dimensions
Width
462.5 mm
Depth
387.3 mm
Height
172.9 mm
Weight
8 kg
Packaging data
AC adapter included
Yes
Bundled software
HP Photosmart Essential 2.0 Software
Other features
Power requirements
Input voltage 100 to 240 VAC (+/- 10%); 50/60 Hz (+/- 3 Hz)
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Control panel
4 front-panel buttons (Power, Print, Cancel, Red-Eye)
Print quality, vertical alignment accuracy
+/- 0.0508 mm
Standard input trays
2
Technical features
Economical printing with six individual HP Vivera Inks; optional high capacity black (not included).
Typefaces
13 built-in fonts
Networking features
Standard
Paper handling standard/output
50-sheet output tray
Compatible operating systems
Microsoft Windows 2000 (SP3), XP Home, XP Professional; Certified for Windows Vista; Mac OS X v 10.3.9, Mac OS X v 10.4
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:50:36
Uk has collected 21 expert reviews for HP Photosmart D7460 photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2011-08-14 09:50:27
Some of this month's inkjets are office printers that can also do photographs. The Photosmart is avowedly a photo printer, but one that'll print documents as well. This is evident not just in the Photosmart name, but the features too. There's PictBridg...
Bottom line A simple, fast way to print out photos from any source - but speed is really its only strength...
67%
pcadvisor.co.uk
Updated:
2011-08-14 09:50:27
The HP Photosmart D7460 is a wireless touchscreen inkjet printer that is difficult to fault at this price. Difficult, but by no means impossible. Once youve gone through the slightly long-winded but pleasingly simple installation process, the first...
Bottom line When a printer has obviously had such thought and care lavished upon it, its a shame that it should be marred by something as simple as paper feed. Not all the HP Photosmart D7460s users have had the same problems, and its possible that this fault...
60%
expertreviews.co.uk
Updated:
2011-08-14 09:50:29
HPs Photosmart D7460 is the most expensive A4 printer here. It has a lot in common with the cheaper D7260, although its performance wasnt identical. The D7460s photo-printing speeds were quicker, with two 10x8in pictures printing in five minutes...
80%
gadgetspeak.com
Updated:
2011-08-14 09:50:29
This is quite a low slung unit at 45x41x16cm, only the final measurement could be greater if you have the TFT raised vertically it would add 7cm to the height. As paper is stored flat in the base and delivered on top of this store no further space is r...
64%
photoreview.com.au
Updated:
2011-11-04 16:14:41
HPs Photosmart D7460 is one of several models that combine photo printing with document printing. Targeted at families and small businesses that print their own photos, it is network-ready with wired and wireless connectivity options plus memory card...
85%
printerinfo.com
Updated:
2011-08-14 09:50:25
The HP PhotoSmart D7460 is an inkjet printer that offers WiFi, HP’s recently launched long-lasting Vivera ink and touchscreen menu navigation. The WiFi capability means that any suitable equipped PC or Mac can print to it without wires. While the print...
Bottom line The main attraction to the HP Photosmart D7460 definitely comes in its quality of photographs; for a budget printer it does a reasonable job of producing photo prints. And it has a few tricks up its sleeve; it can produce lined or graph paper, as well...
0%
techworld.com
Updated:
2011-08-14 09:50:27
The HP Photosmart D7460 is a wireless touchscreen inkjet printer that is difficult to fault at this price. Difficult, but by no means impossible.Once you've gone through the slightly long-winded but pleasingly simple installation process, the first th...
Bottom line When a printer has obviously had such thought and care lavished upon it, it's a shame that it should be marred by something as simple as paper feed. Not all the HP Photosmart D7460's users have had the same problems, and it's possible that this fault...
0%
pcmag.com
Updated:
2011-08-14 09:50:29
Sometimes it takes more than one try to get things right. Consider the HP Photosmart D7460 Printer ($179.99 direct). Its a direct descendant of last years D7360, a photocentric printer with most of the same features. In particular, both can print f...
Good Superb color photos. Ethernet connector. Wi-Fi. Touch screen-based menus. Prints from memory cards and USB keys.
Bad Below-par text quality. Low paper capacity.
Bottom line The HP Photosmart D7460 Printer is aimed at people who want superb-looking photos and dont print a lot of text or graphics...
70%
Country Distributor
United Kingdom 1 distributor(s)