location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7160 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7047B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780524804 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Sep 2008
Product end of life date
certification (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardware
Long product name HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI :
The long product name of HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D7160 Printer
More>>>
HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI:
The official description of HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart D7160 Printer series is designed for home users wanting ultra-fast, lab-quality photo printing with the efficiency of six individual ink cartridges and the flexibility of being able to view, edit and print with or without a PC.

Photos in as fast as 12 seconds, documents at up to 32 ppm black/31 ppm colour, 6 individual HP Vivera Ink cartridges, photos resist fading for generations, built-in 6.1 cm (2.5 in) image display, direct printing from memory card/USB flash drive with HP Photosmart Express, borderless up to large panorama (215 x 610 mm), 100-sheet A4 paper tray plus automated 10 x 15 cm photo tray, HP Photo Fix button, HP Page Completion, HP Auto Sense, Print Wizard, HP Photosmart Premier Software.

Short summary description HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI:
This short summary of the HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7160 Printer, Colour, 4800 x 1200 DPI, 6, 3000 pages per month, 7.8 ppm, LCD

Long summary description HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart D7160 Printer. Colour, Number of print cartridges: 6, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 7.8 ppm. Display: LCD

Features
Printing colours *
Black, Cyan, Light Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
6
Electromagnetic compatibility
EN55022: 1998 + A1:2000 + A2:2003 / Class B; CISPR 22: 1997 +A1 2000 +A2: 2002 / Class B; EN55024: 1998 +A1: 2001 + A2: 2003; CISPR 24: 1997; IEC/EN 61000-3-2: 2000 (2nd Edition); IEC/EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B
Safety
IEC 60950: 1999 3rd Edition/EN 60950: 2000 (for printers and adapters) IEC 60825-1: 1993+A1; 1997+A2: 2001/EN 60825-1: 1994: Class 1 for LEDs
Printing
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Print speed (colour, best quality, A4)
2.1 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (black, best quality, A4)
2.1 ppm
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
600 DPI
Print quality (black, draft quality)
300 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.8 ppm
Print speed (colour, normal quality, A4/US Letter)
5.7 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Print speed (black, fast normal quality, A4)
7.9 ppm
Print speed (colour, fast normal quality, A4)
7.3 ppm
Input & output capacity
Envelope feeder
No
Standard input capacity for cards
Up to 40 cards
Standard input capacity for transparencies
Up to 30 sheets
Standard output capacity for cards
Up to 25 cards
Maximum output capacity for transparencies
25 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for labels
Up to 30 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for cards
40
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum paper trays
1 plus automated 4 x 6-in photo tray
Paper handling standard/input
100-sheet input tray, automated 10 x 15 cm photo tray
Paper handling standard/output
50-sheet output tray
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Paper handling
100-sheet input tray, automated 10 x 15 cm photo tray, 50-sheet output tray
Recommended media weight
A4: 65 - 90, HP envelopes: 70 - 90, HP cards: up - 200, HP pho- paper: up - 280
Standard media sizes
A4 (210 x 297 mm); A5 (148 x 210 mm); B5 (176 x 250 mm); DL (110 x 220 mm); C6 (114 x 162 mm); A6 (105 x 148 mm); (100 x 300 mm); (215 x 610 mm); (130 x 180 mm); (100 x 150 mm)
Custom media sizes
76 x 102 ~ 215 x 610 mm
Recommended media
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), borderless media
Media size (tray 1)
Letter, legal, executive, No. 10 envelopes, index cards, 5 x 7-in photo, 4 x 6-in photo, 4 x 12-in panorama, 4 x 24-in panorama
Media handling
Sheetfed
Paper handling optional/input
Optional two-sided printing accessory (Q5582A)
Ports & interfaces
I/O ports
1 x USB, 1 x PictBridge
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
PictBridge
Yes
Direct printing
Yes
Performance
Acoustic power emissions
5.7 B(A) (best); 6.0 B(A) (normal); 5.9 B(A) (fast normal); 6.6 B(A) (draft)
Internal memory *
64 MB
Maximum internal memory
64 MB
Design
Market positioning *
Home & office
Display
LCD
Power
Power consumption (off)
0.3 W
System requirements
JetDirect Compatible Products
No
Compatible operating systems
Windows 98 SE, 2000 (SP3~), Me, XP Home, XP Professional, XP Professional x64 Edition, XP Media Center Edition, XP Tablet PC Edition; Mac OS X v10.3, 10.4
Minimum processor
Intel Pentium II / Celeron
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Minimum system requirements
Any Intel Pentium II Celeron compatible processor or higher; Windows 2000 (SP3 or higher), XP Home, XP Professional, XP Professional x64 Edition; 128 MB RAM (Windows 2000, XP Home, XP Professional), 256 MB or higher recommended for all operating syst
Minimum system requirements for Macintosh
G3; 128 MB RAM, 400 MB HD
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2476 mm
Maximum dimensions (W x D x H)
463 x 500 x 236 mm
Width
463 mm
Depth
500 mm
Height
236 mm
Dimensions with trays up
463 x 387.3 x 173 mm
Weight
7.71 kg
Packaging data
Package weight (imperial)
9.66 kg (21.3 lbs)
Bundled software
HP Photosmart Essential & Premier Software, HP Photosmart Express
Package weight
9.7 kg
Logistics data
Pallet gross weight
460 kg
Master (outer) cases per pallet
9 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
45 pc(s)
Other features
Greyscale levels
256
Maximum print length
610 m
Compatible ink types, supplies
Dye-based, pigment-based
Duplex print options
Automatic (optional)
Typefaces
8 built in
Network ready
No
Dimensions (WxDxH)
463 x 500 x 236 mm
Print technology
Inkjet
Interface
USB 2.0, PictBridge, memory cards
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Standard input trays
2
Power requirements
100 ~ 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality, vertical alignment accuracy
+/- 0.0508 mm
Standard output capacity for transparencies
25 sheets
Control panel
11 front-panel buttons (Power, Print Preview, Print, Cancel, Photo Fix, Rotate, Zoom In, Zoom Out, Home, Back, Ok)
Print head
6 (1 each black, cyan, magenta, yellow, light cyan, light magenta)
Technical features
10 x 15 cm photos in as fast as 12 seconds; documents up to 32 ppm black/31 ppm colour. Economical printing with individual ink cartridges and ink recirculation system. Built-in 6.1 cm (2.5 in) colour LCD screen for previewing and selecting photos without
Functions
Color printing
Package dimensions (W x D x H)
530.9 x 233.7 x 464.8 mm (20.9 x 9.2 x 18.3")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2476.5 mm (48 x 40 x 97.5")
Pallet weight (imperial)
459 kg (1012 lbs)
Product dimensions when open (LxWxD)
46.2 cm (18.2")
Weight (imperial)
17 lb
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, photo (4 x 6 in, 5 x 7 in, 8 x 10 in), panoramic (4 x 12 in, 4 x 24 in)
Print speed (black, best quality, letter)
Up to 2.1 ppm
Print speed (colour, best quality, letter)
Up to 2.1 ppm
Print speed (colour, draft quality, letter)
Up to 31 ppm
Recommended media weight (imperial)
16 to 24 lb
Size (imperial)
46.2 cm (18.2")
Standard input capacity for legal
100 sheets
Standard input capacity for envelopes
10 sheets
Automatic paper sensor
Yes
Camera phone
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer Adapter Yes
Exifprint supported
Yes
Auto-redialing
Yes
Maximum input capacity (photo paper)
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for labels
25 sheets
Photo proofsheets supported
No
Print speed (black, fast normal quality, letter)
Up to 7.9 ppm
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 12 sec
Print speed (colour, fast normal, letter)
Up to 7.3 ppm
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 21 sec As fast as 49 sec
Printer features
Color printing
Skew (transparency)
+/- 0.010 in
Skew
+/- 0.006 in
Standard output capacity for labels
25 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Vivera inks supported
Yes
Wireless technology
Bluetooth
UNSPSC-code
43212104
Package dimensions (WxDxH)
532 x 233 x 466 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:17:03
Uk has collected 15 expert reviews for HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 21:15:43
The D7160 has a white plastic fascia, surrounded by a grey plastic case, which does sit rather nicely next to a white or even a shiny aluminium Mac. It’s easy to set up and install the software. The paper, up to A4, is loaded into a cassette underne...
Good Card reader, will print from picture cards without computer, includes PhotoSmart studio software, six ink colours...
Bad Won’t print direct to CDs, No PictBridge support Min specs: Min specs: Mac OS X 10.3, 256MB of RAM...
60%
expertreviews.co.uk
Updated:
2011-09-26 21:16:12
We spent ages flipping the little screen. Good features, but in some respects average. The D7160 is probably the best looking printer in this group, and one of the best equipped. Its array of features includes a CD printing tray as well as support...
60%
techradar.com
Updated:
2011-09-26 21:16:16
Inside the smart grey and white casing of the HP Photosmart D7160 there are six inkjet cartridges. In addition to the usual CMYK (cyan, magenta, yellow and black), there are light cyan and light magenta to add to the palette of available colours. It is...
Good Good print quality, Versatile...
Bad Over-complicated software, Slow mono printing...
Bottom line Inside the smart grey and white casing of the HP Photosmart D7160 there are six inkjet cartridges. In addition to the usual CMYK (cyan, magenta, yellow and black), there are light cyan and light magenta to add to the palette of available colours. It is...
60%
goodgearguide.com.au
Updated:
2011-11-04 15:43:39
In a sea of inkjet competitors, the Photosmart D7160 stands out for its conveniences and its superior photo prints. Though some comparable printers may cost less or print a little faster, this would still be a good buy.
Good Easy to use interface...
Bad Colours appear washed out and grainy The Final Word In a sea of inkjet competitors, the Photosmart D7160 stands out for its conveniences and its superior photo prints. Though some comparable printers may cost less or print a little faster, this would s...
Bottom line In a sea of inkjet competitors, the Photosmart D7160 stands out for its conveniences and its superior photo prints. Though some comparable printers may cost less or print a little faster, this would still be a good buy.
80%
stuff.tv
Updated:
2014-03-20 01:34:33
Hows this for a USP: the Photosmart D7160 can actually print from your iPod. Just hook your player up via USB and itll output any JPEGs on there. You can do the same with any other USB storage device, or indeed any memory card. Itll even print off s...
Good Cheap. iPod support. Easy to use...
Bad Big and slow. Photo quality not the highest...
Bottom line An acceptable all-rounder for printing photos and text, and it works unusually well with your other gadgets...
80%
imaging-resource.com
Updated:
2011-09-26 21:15:35
The HP Photosmart D7160, based on what HP calls its "scalable printing technology," is a $149 six-color inkjet that prints high quality photos that "last for generations." Unlike HP printers of the past, this generat...
Bottom line Solidly built with a new ink set and the ability to detect paper type based on a simple barcode scheme, the D7160 promises very fast (and quiet) prints with its large printhead from either its card reader, PictBridge port or USB connection. HPs Advan...
0%
stuff.tv
Updated:
2011-09-26 21:15:53
Hows this for a USP: the Photosmart D7160 can actually print from your iPod. Just hook your player up via USB and itll output any JPEGs on there. You can do the same with any other USB storage device, or indeed any memory card. Itll even print off s...
Good Cheap. iPod support. Easy to use...
Bad Big and slow. Photo quality not the highest...
Bottom line An acceptable all-rounder for printing photos and text, and it works unusually well with your other gadgets...
80%
pcworld.com_techhive.com
Updated:
2011-09-26 21:16:02
This is one of the better photo printers available, but other models have an edge in speed or price.
Good Superior photo quality, Very easy to use...
Bad Photos falter on plain paper, Flimsy output tray...
Bottom line This is one of the better photo printers available, but other models have an edge in speed or price.
80%
trustedreviews.com
Updated:
2011-09-26 21:16:40
HP's Vivera inks and scaleable print technology have together improved the print quality and reduced the cost of the company's ink-jet printers. The Photosmart D7160 is one of the latest beneficiaries and has a couple of other good features as well. Selli...
80%
gadgetspeak.com
Updated:
2011-09-26 21:16:48
This is a six ink printer, it is by no means small – in fact many All In Ones are smaller – but despite the width and depth the lack of height can make it suitable for a strong shelf.
80%
v3.co.uk
Updated:
2011-09-26 21:16:56
A very capable printer but not without its faults...
80%
Country Distributor
United Kingdom 1 distributor(s)