"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161" "","","482797","","HP","Q7047B","482797","0882780524804|882780524804|0882780524859|882780524859|0882780524828|882780524828|0882780524811|882780524811|0882780524842|882780524842|0882780524835|882780524835","Inkjet Printers","234","","","Photosmart D7160 Printer","20240309142642","ICECAT","1","171482","https://images.icecat.biz/img/gallery/1593458_3201399599.jpg","3556x2034","https://images.icecat.biz/img/gallery_lows/1593458_3201399599.jpg","https://images.icecat.biz/img/gallery_mediums/1593458_3201399599.jpg","https://images.icecat.biz/img/gallery_thumbs/1593458_3201399599.jpg","","","HP Photosmart D7160 Printer inkjet printer Colour 4800 x 1200 DPI","Photosmart D7160 Printer","HP Photosmart D7160 Printer, Colour, 4800 x 1200 DPI, 6, 3000 pages per month, 7.8 ppm, LCD","HP Photosmart D7160 Printer. Colour, Number of print cartridges: 6, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 7.8 ppm. Display: LCD","The HP Photosmart D7160 Printer series is designed for home users wanting ultra-fast, lab-quality photo printing with the efficiency of six individual ink cartridges and the flexibility of being able to view, edit and print with or without a PC.\r\n\r\nPhotos in as fast as 12 seconds, documents at up to 32 ppm black/31 ppm colour, 6 individual HP Vivera Ink cartridges, photos resist fading for generations, built-in 6.1 cm (2.5 in) image display, direct printing from memory card/USB flash drive with HP Photosmart Express, borderless up to large panorama (215 x 610 mm), 100-sheet A4 paper tray plus automated 10 x 15 cm photo tray, HP Photo Fix button, HP Page Completion, HP Auto Sense, Print Wizard, HP Photosmart Premier Software.\r\n\r\n\r\n","https://images.icecat.biz/img/gallery/1593458_3201399599.jpg|https://images.icecat.biz/img/gallery/1593458_4577989556.jpg|https://images.icecat.biz/img/gallery/482797_6789999927.jpg|https://images.icecat.biz/img/norm/high/484116-HP.jpg","3556x2034|3706x2196|3730x2244|400x400","|||","","","","","","","","","Features","Colour: Yes","Maximum duty cycle: 3000 pages per month","Number of print cartridges: 6","Printing colours: Black, Cyan, Light Cyan, Magenta, Yellow","Electromagnetic compatibility: EN55022: 1998 + A1:2000 + A2:2003 / Class B; CISPR 22: 1997 +A1 2000 +A2: 2002 / Class B; EN55024: 1998 +A1: 2001 + A2: 2003; CISPR 24: 1997; IEC/EN 61000-3-2: 2000 (2nd Edition); IEC/EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B","Safety: IEC 60950: 1999 3rd Edition/EN 60950: 2000 (for printers and adapters) IEC 60825-1: 1993+A1; 1997+A2: 2001/EN 60825-1: 1994: Class 1 for LEDs","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 7.8 ppm","Print speed (colour, draft quality, A4/US Letter): 31 ppm","Print speed (black, draft quality, A4/US Letter): 32 ppm","Print speed (colour, normal quality, A4/US Letter): 5.7 ppm","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Maximum input capacity: 100 sheets","Maximum output capacity: 50 sheets","Paper handling","Media size (tray 1): Letter, legal, executive, No. 10 envelopes, index cards, 5 x 7-in photo, 4 x 6-in photo, 4 x 12-in panorama, 4 x 24-in panorama","Ports & interfaces","PictBridge: Yes","Direct printing: Yes","Performance","Internal memory: 64 MB","Maximum internal memory: 64 MB","Design","Market positioning: Home & office","Display: LCD","Power","Power consumption (off): 0.3 W","System requirements","Compatible operating systems: Windows 98 SE, 2000 (SP3~), Me, XP Home, XP Professional, XP Professional x64 Edition, XP Media Center Edition, XP Tablet PC Edition; Mac OS X v10.3, 10.4","Minimum processor: Intel Pentium II / Celeron","Minimum RAM: 128 MB","Minimum storage drive space: 425 MB","Minimum system requirements: Any Intel Pentium II Celeron compatible processor or higher; Windows 2000 (SP3 or higher), XP Home, XP Professional, XP Professional x64 Edition; 128 MB RAM (Windows 2000, XP Home, XP Professional), 256 MB or higher recommended for all operating syst","Minimum system requirements for Macintosh: G3; 128 MB RAM, 400 MB HD","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 463 mm","Depth: 500 mm","Height: 236 mm","Weight: 7.71 kg","Packaging data","Bundled software: HP Photosmart Essential & Premier Software, HP Photosmart Express","Package weight: 9.7 kg","Logistics data","Pallet gross weight: 460 kg","Master (outer) cases per pallet: 9 pc(s)","Layers per pallet: 5 pc(s)","Products per pallet: 45 pc(s)","Other features","Greyscale levels: 256","Network ready: No","Dimensions (WxDxH): 463 x 500 x 236 mm","Print technology: Inkjet","Interface: USB 2.0, PictBridge, memory cards","Media types supported: Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers","Standard input trays: 2","Power requirements: 100 ~ 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)","Print quality, vertical alignment accuracy: +/- 0.0508 mm","Print head: 6 (1 each black, cyan, magenta, yellow, light cyan, light magenta)","Functions: Color printing","Product dimensions when open (LxWxD): 46.2 cm (18.2"")","Size (imperial): 46.2 cm (18.2"")","Auto-redialing: Yes","Wireless technology: Bluetooth","Package dimensions (WxDxH): 532 x 233 x 466 mm","Printing","Print speed (colour, best quality, A4): 2.1 ppm","Print speed (black, best quality, A4): 2.1 ppm","Print quality (colour, best quality): 4800 DPI","Print quality (black, normal quality): 600 DPI","Print quality (black, draft quality): 300 DPI","Print quality (black, best quality): 1200 x 1200 DPI","Print speed (black, fast normal quality, A4): 7.9 ppm","Print speed (colour, fast normal quality, A4): 7.3 ppm","Input & output capacity","Envelope feeder: No","Standard input capacity for cards: Up to 40 cards","Standard input capacity for transparencies: Up to 30 sheets","Standard output capacity for cards: Up to 25 cards","Maximum output capacity for transparencies: 25 sheets","Maximum input capacity for transparencies: 30 sheets","Maximum input capacity for labels: Up to 30 sheets","Maximum input capacity for envelopes: 10","Maximum input capacity for cards: 40","Maximum paper trays: 1 plus automated 4 x 6-in photo tray","Paper handling standard/input: 100-sheet input tray, automated 10 x 15 cm photo tray","Paper handling standard/output: 50-sheet output tray","Paper handling","Paper handling: 100-sheet input tray, automated 10 x 15 cm photo tray, 50-sheet output tray","Recommended media weight: A4: 65 - 90, HP envelopes: 70 - 90, HP cards: up - 200, HP pho- paper: up - 280","Standard media sizes: A4 (210 x 297 mm); A5 (148 x 210 mm); B5 (176 x 250 mm); DL (110 x 220 mm); C6 (114 x 162 mm); A6 (105 x 148 mm); (100 x 300 mm); (215 x 610 mm); (130 x 180 mm); (100 x 150 mm)","Custom media sizes: 76 x 102 ~ 215 x 610 mm","Recommended media: Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), borderless media","Media handling: Sheetfed","Paper handling optional/input: Optional two-sided printing accessory (Q5582A)","Ports & interfaces","I/O ports: 1 x USB, 1 x PictBridge","Wireless option type: Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter","Performance","Acoustic power emissions: 5.7 B(A) (best); 6.0 B(A) (normal); 5.9 B(A) (fast normal); 6.6 B(A) (draft)","System requirements","JetDirect Compatible Products: N","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Recommended operating temperature range (T-T): 15 - 30 °C","Weight & dimensions","Pallet dimensions (W x D x H): 1219 x 1016 x 2476 mm","Maximum dimensions (W x D x H): 463 x 500 x 236 mm","Dimensions with trays up: 463 x 387.3 x 173 mm","Packaging data","Package weight (imperial): 9.66 kg (21.3 lbs)","Other features","Maximum print length: 610 m","Compatible ink types, supplies: Dye-based, pigment-based","Duplex print options: Automatic (optional)","Typefaces: 8 built in","Standard output capacity for transparencies: 25 sheets","Control panel: 11 front-panel buttons (Power, Print Preview, Print, Cancel, Photo Fix, Rotate, Zoom In, Zoom Out, Home, Back, Ok)","Technical features: 10 x 15 cm photos in as fast as 12 seconds; documents up to 32 ppm black/31 ppm colour.\nEconomical printing with individual ink cartridges and ink recirculation system.\nBuilt-in 6.1 cm (2.5 in) colour LCD screen for previewing and selecting photos without","Package dimensions (W x D x H): 530.9 x 233.7 x 464.8 mm (20.9 x 9.2 x 18.3"")","Pallet dimensions (W x D x H) (imperial): 1219.2 x 1016 x 2476.5 mm (48 x 40 x 97.5"")","Pallet weight (imperial): 459 kg (1012 lbs)","Weight (imperial): 17 lb","Maximum print length (imperial): 24 in","Media sizes supported (imperial): Letter, legal, executive, cards, No. 10 envelopes, photo (4 x 6 in, 5 x 7 in, 8 x 10 in), panoramic (4 x 12 in, 4 x 24 in)","Print speed (black, best quality, letter): Up to 2.1 ppm","Print speed (colour, best quality, letter): Up to 2.1 ppm","Print speed (colour, draft quality, letter): Up to 31 ppm","Recommended media weight (imperial): 16 to 24 lb","Standard input capacity for legal: 100 sheets","Standard input capacity for envelopes: 10 sheets","Automatic paper sensor: Y","Camera phone: Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer Adapter\nYes","Exifprint supported: Y","Maximum input capacity (photo paper): 30 sheets","Maximum input capacity for 10 x 15 cm photographs: 20 sheets","Maximum output capacity (photo paper): 10 sheets","Maximum output capacity for labels: 25 sheets","Photo proofsheets supported: N","Print speed (black, fast normal quality, letter): Up to 7.9 ppm","Print speed (colour, draft quality, 10 x 15 photo): As fast as 12 sec","Print speed (colour, fast normal, letter): Up to 7.3 ppm","Print speed (colour, normal quality, 10 x 15 photo): As fast as 21 sec\nAs fast as 49 sec","Printer features: Color printing","Skew (transparency): +/- 0.010 in","Skew: +/- 0.006 in","Standard output capacity for labels: 25 sheets","Standard output capacity for legal: 50 sheets","SureSupply supported: Yes","Vivera inks supported: Y","UNSPSC-code: 43212104"