location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate toolbar - desk 112

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate toolbar - desk 112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.112 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410521127 show
Category: Desk Tool Rails Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:05:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewmate toolbar - desk 112
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toolbar assembly with a rail length of 1200 mm (47,2")
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 40 mm (0,2" - 1,6") (clamp) or 50 mm (2,0") (bolt through)
  • - Pole height 400 mm (15,7")
  • - Pole diameter 38 mm (1,5")
Warranty: 15 years
Long product name Dataflex Viewmate toolbar - desk 112 :
The long product name of Dataflex Viewmate toolbar - desk 112. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate toolbar - desk 112
More>>>
Dataflex Viewmate toolbar - desk 112:
The official description of Dataflex Viewmate toolbar - desk 112 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This adjustable ergonomic toolbar was made to be very sturdy, yet stylish and affordable. Combine the various products within the Viewmate toolbar range to free up desktop space and make any workplace neatly organised and a lot more practical.

Short summary description Dataflex Viewmate toolbar - desk 112:
This short summary of the Dataflex Viewmate toolbar - desk 112 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate toolbar - desk 112, Clamp/Bolt-through, Silver, Metal, 5 mm, 6 cm, 7 cm

Long summary description Dataflex Viewmate toolbar - desk 112:
This is an auto-generated long summary of Dataflex Viewmate toolbar - desk 112 based on the first three specs of the first five spec groups.

Dataflex Viewmate toolbar - desk 112. Mounting type: Clamp/Bolt-through, Product colour: Silver, Material: Metal. Supported desktop thickness (min) (clamp): 5 mm, Supported desktop thickness (max) (clamp): 6 cm, Supported desktop thickness (max) (bolt-through): 7 cm. Length: 1200 mm, Pole dimensions (W x D x H): 38 x 38 x 400 mm, Package width: 1240 mm

Features
Mounting type *
Clamp/Bolt-through
Product colour *
Silver
Material *
Metal
Adjustable length
No
Height adjustment
Yes
Cable management
Yes
System requirements
Supported desktop thickness (min) (clamp)
5 mm
Supported desktop thickness (max) (clamp)
6 cm
System requirements
Supported desktop thickness (max) (bolt-through)
7 cm
Weight & dimensions
Length *
1200 mm
Pole dimensions (W x D x H)
38 x 38 x 400 mm
Package width
1240 mm
Package depth
210 mm
Package height
130 mm
Package weight
9.1 kg
Packaging content
Quantity
1
Country Distributor
United Kingdom 1 distributor(s)