location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewgo dual monitor handle - option 004

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewgo dual monitor handle - option 004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48.004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410480042 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:46:55
The date of the most recent change of this product data-sheet in Icecat.
Dataflex 48.004 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name Dataflex Viewgo dual monitor handle - option 004 :
The long product name of Dataflex Viewgo dual monitor handle - option 004. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewgo dual monitor handle - option 004, grey
More>>>
Dataflex Viewgo dual monitor handle - option 004:
The official description of Dataflex Viewgo dual monitor handle - option 004 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attach this handle to the Viewgo dual monitor arm for convenient and precise control over the position of both monitors, without having to touch them. This ensures the monitors stay put and free of any fingerprints.

- Eases dual monitor positioning and orientation
- Recommended for frequent adjustment of thin and delicate monitors

Short summary description Dataflex Viewgo dual monitor handle - option 004:
This short summary of the Dataflex Viewgo dual monitor handle - option 004 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewgo dual monitor handle - option 004, Grey, 120 mm, 39 mm, 280 mm, 8 mm, 44 mm

Long summary description Dataflex Viewgo dual monitor handle - option 004:
This is an auto-generated long summary of Dataflex Viewgo dual monitor handle - option 004 based on the first three specs of the first five spec groups.

Dataflex Viewgo dual monitor handle - option 004. Product colour: Grey. Width: 120 mm, Depth: 39 mm, Height: 280 mm. Package height: 44 mm, Package length: 17.6 cm, Package width: 312 mm

Features
Product colour
Grey
Weight & dimensions
Width
120 mm
Depth
39 mm
Height
280 mm
Weight & dimensions
Diameter
8 mm
Packaging data
Package height
44 mm
Package length
17.6 cm
Package width
312 mm
Package weight
600 g
Country Distributor
United Kingdom 1 distributor(s)