location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSA250/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA250/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895808811
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP3 player
  • - Flash memory 512 GB
  • - LCD
  • - Audio formats supported: MP3, WMA Headphone connectivity: 3.5 mm
  • - 2 W 80 dB Equalizer
  • - FM radio
  • - Line-out DC-in jack
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion) 600 mAh
Long product name Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black :
The long product name of Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512 MB, 2 x 5 mW, LCD, MP3/WMA, USB, FM, 70 g
More>>>
Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black:
The official description of Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

512MB built-in memory
512MB built-in memory

100% skip-free audio
100% skip-free Audio

10 presets Digital FM tuner
Digital FM tuner with 10 presets

Strobe light
Strobe light to be be more visible in low-light conditions

MP3 and WMA playback
Audio compression technology allows large digital music files to be reduced up to 10 time in size without radically degrading their audio quality. MP3 or WMA are two of the compression formats that let you enjoy a world of digital music on your GoGear player. Download MP3 or WMA songs from authorized music sites on the Internet or create your own MP3 or WMA music files by ripping your audio CDs and transferring them onto your player.

Backlit LCD display
Backlit LCD display

Equalizer
GoGear Players with Equalizer, utilize technology to automatically set the optimum sound frequency balance for a chosen music style. Whether it is Jazz, Rock or Pop that you are listening to, using the Equalizer preset setting allows you to enjoy the optimum sound for that music style.

DBB Dynamic Bass Boost
Activate the Dynamic Bass Boost (DBB), and the low-end bass frequencies are electronically enhanced to achieve consistent sound reproduction, especially when the speaker volume is set at a low level. You hear impressive bass at all times.

Digital Media Manager
Digital Media Manager is software from Philips that lets you easily transfer music, photo and video files from your device to your PC and vice versa. The software recognizes your device when it is connected to the PC. Using simple point and click, you can easily transfer files between the PC and a variety of Philips devices.

Short summary description Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black:
This short summary of the Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PSA250/00, MP3 player, 512 GB, LCD, FM radio, Black, Headphones included

Long summary description Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black:
This is an auto-generated long summary of Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black based on the first three specs of the first five spec groups.

Philips PSA250/00. Type: MP3 player. Total storage capacity: 512 GB. Display: LCD. FM radio. Volume control: Digital. Continuous audio playback time: 10 h. Weight: 0.070 g. Product colour: Black. Headphones included

Performance
Type *
MP3 player
Design
Product colour *
Black
Volume control
Digital
Storage
Player media type *
Flash memory
Total storage capacity *
512 GB
Card reader integrated *
No
Music memory capacity (songs)
130
Display
Display *
LCD
Backlight
Yes
Backlight colour
White
ID3 Tag display
Yes
Touchscreen *
No
File formats
Audio formats supported *
MP3, WMA
Headphones
Headphone connectivity *
3.5 mm
Audio
RMS rated power
2 W
Signal-to-Noise Ratio (SNR)
80 dB
MP3 bit rates
8 - 320 Kbit/s
WMA bit rates
32 - 192 Kbit/s
Built-in speaker(s) *
No
Equalizer
Yes
Equalizer modes
Funk, Hip hop, Rock, Techno
Radio
Supported radio bands
FM
FM radio *
Yes
FM band range
87.5 - 108 MHz
Preset stations quantity
10
Record modes
Voice recording *
No
Ports & interfaces
Line-out
Yes
Line-out connectivity
3.5 mm
DC-in jack
Yes
Camera
Built-in camera *
No
Second camera *
No
Power
Rechargeable *
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
600 mAh
Battery recharge time
4 h
Continuous audio playback time *
10 h
System requirements
Minimum RAM
256 MB
Minimum processor speed
300 MHz
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98SE, Windows ME, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Optical drive required
Yes
USB required
Yes
Weight & dimensions
Weight
0.070 g
Depth
27 mm
Height
27 mm
Width
71 mm
Packaging data
Package width
192 mm
Package depth
192 mm
Package height
95 mm
Package type
D-box
Packaging content
Bundled software
DMM
Headphones included *
Yes
AC adapter included
Yes
Armband
Yes
Cables included
USB
Logistics data
Case or master carton quantity
3 pc(s)
Other features
Lead-free soldered product
Yes
Transmission frequency range
87.5 MHz
Channels quantity
10 channels
Minimum storage drive space
1 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:40:03
Uk has collected 3 expert reviews for Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
T3.com
Updated:
2019-12-02 19:40:03
No wonder Paula Radcliffe bricked the marathon. She was running in 40-degree heat with nothing to listen to but chortling Greek shepherds and the sound of her brain melting. If shed had the theme from Chariots of Fire blasting out from this lightwei...
80%
pcmag.com
Updated:
2019-12-02 19:40:03
Specs: Player Type: Flash MP3 Player, Capacity: 128 MB...
80%