location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Enterprise Color MFP X585dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Enterprise Color MFP X585dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L04A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758303627 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Apr 2017
Product end of life date
Bullet Points HP OfficeJet Enterprise Color MFP X585dn
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 72 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1792 MB 796 MHz
  • - 36.3 kg
Warranty: Service & support options: Current HP printer drivers and software can be obtained from the HP Customer Care Web site: In the US, go to http:///support/ojcolorMFPX585; Outside the US, go to http:///support. 1. Go to /support. Select the country/region. 2. Select Drivers & Downloads. 3. Enter a product name/number. 4. Under Download Options, select Drivers, Software & Firmware. 5. Select the operating system version. 6. Then select DOWNLOAD.One-year, onsiteone-year technical phone support, chat, and e-mail
Long product name HP OfficeJet Enterprise Color MFP X585dn :
The long product name of HP OfficeJet Enterprise Color MFP X585dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Enterprise Color MFP X585dn
More>>>
HP OfficeJet Enterprise Color MFP X585dn:
The official description of HP OfficeJet Enterprise Color MFP X585dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks like laser. Runs like laser. Costs half as much.
Now there's a whole new way to print. HP Enterprise X printers deliver the speed, power, and quality of HP Laserjets, but are built with the specific needs of a fast-moving enterprise in mind. They'll change the way you think about ink – and change the way your business works with revolutionary technology that can cut costs in half compared to color laser.

Don't worry. You'll get used to it.
You think like an enterprise. So do we. Enterprise X printers have the same manageability and security features as the legendary HP LaserJet, so it's as easy as ever to process workflow, manage your network and keep your business running smoothly.

The right solutions for your enterprise business
Maximize efficiency with advanced MFP workflow solutions that integrate seamlessly with your essential business services. These robust, enterprise-ready printers are designed to increase your productivity and help reduce costs with HP PageWide Technology.

Short summary description HP OfficeJet Enterprise Color MFP X585dn:
This short summary of the HP OfficeJet Enterprise Color MFP X585dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Enterprise Color MFP X585dn, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP OfficeJet Enterprise Color MFP X585dn:
This is an auto-generated long summary of HP OfficeJet Enterprise Color MFP X585dn based on the first three specs of the first five spec groups.

HP OfficeJet Enterprise Color MFP X585dn. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 72 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
72 ppm
Print speed (colour, normal quality, A4/US Letter)
72 ppm
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
12 s
Time to first copy (colour, normal)
12 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Fax, FTP, USB
Scan speed (black)
44 inch/min
Scan speed (colour)
41 inch/min
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
300 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Hagaki card, L, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, B6, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
1792 MB
Processor frequency
796 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
67 W
Power consumption (off)
0.35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
533 mm
Depth
546 mm
Height
574 mm
Weight
36.3 kg
Other features
HDD capacity
320 GB
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:50:58
Uk has collected 13 expert reviews for HP OfficeJet Enterprise Color MFP X585dn and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2015-06-25 06:50:58
HP's latest A4 inkjet MFP offers a range of features at a price that similarly equipped lasers can't even come close to. It combines the low running costs and high print speeds of HP's 70ppm X555dn , and adds copy and scan functions, an internal 320GB enc...
Bottom line A superfast colour inkjet MFP packed with features and offering running costs that lasers can't compete with...
83%
itpro.co.uk
Updated:
2015-06-25 06:50:58
Using HP's proprietary Page Wide technology, the X585 is capable of cranking out up to 70 pages per minute (ppm). It also packs a enterprise-grade security and a host of features, including an identical user interface to equivalent Laserjet devices. HP o...
Good Super fast prints and copies; Low ink cost and power consumption; Advanced walkup and remote management features...
Bad Colour print quality sensitive to paper quality; Control panel could be more userfriendly...
Bottom line A versatile MFP, which is security, faster and cheaper to run than a laser printer...
100%
pcworld.com_techhive.com
Updated:
2015-06-25 06:50:58
Watching the pages fly into the HP Officejet Enterprise Color Flow X585z Multifunction Printer's output tray at 26 pages per minute (text only) is impressive, being that we're not used to such behavior from an inkjet, even an enterprise-class inkjet multi...
Good Very fast, Very good print quality, Excellent cost per page...
Bad Skimpy one-year warranty...
Bottom line The HP Officejet Enterprise Color Flow X585z Multifunction Printer is one of the very few color inkjet printers than can give color lasers as run for their money. It's faster and cheaper to operate, and its print quality is very good, in fact, better than...
90%
buyerslab.com
Updated:
2015-06-25 06:50:58
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%
techworld.com
Updated:
2015-06-25 06:50:58
Facebook Twitter LinkedIn Google Plus Share This Article comments The promise of a paperless office never became a reality. Instead, printing technology has advanced to make sure we can print slides for a presentation, contracts for that new server ba...
0%
pcmag.com
Updated:
2015-06-25 06:50:58
As HP's flagship inkjet multifunction printer (MFP), the HP Officejet Enterprise Flow MFP X585Z%displayPrice% at %seller% combines the company's PageWide technology—which brings laser-class speeds to inkjets—and the digital workflow solutions and producti...
Good Very low running costs for color printing. Single-pass, two-sided scanning. 100-sheet automatic document feeder. Encrypted hard drive. Pull-out keyboard. Pivoting 8-inch color touch screen.
Bad Subpar photo quality. Unimpressive speed at default settings...
Bottom line The HP Officejet Enterprise Color Flow MFP X585z combines HP's ultrafast PageWide inkjet technology with the productivity and workflow features of the company's Flow line...
80%
techsupportforum.com
Updated:
2016-12-30 20:46:22
We are all familiar with HP's personal consumer printers that are found in many homes. We use them every day for printing off documents, emails, pictures, and any other items that you may wish to share. Whilst these printers are outstanding for home users...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)