HP logo

HP Jetdirect 2800w NFC/Wireless Direct Accessory

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
623738
Info modified on:
30 May 2025, 16:27:19
Short summary description HP Jetdirect 2800w NFC/Wireless Direct Accessory:

HP Jetdirect 2800w NFC/Wireless Direct Accessory, Black, China, Business, Enterprise, Wireless LAN, IEEE 802.11b, IEEE 802.11g, Single-band (2.4 GHz)

Long summary description HP Jetdirect 2800w NFC/Wireless Direct Accessory:

HP Jetdirect 2800w NFC/Wireless Direct Accessory. Product colour: Black, Country of origin: China, HP segment: Business, Enterprise. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, Wi-Fi band: Single-band (2.4 GHz). Supported network protocols: IPv4/IPv6: Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS..., Management protocols: HP Web Jetadmin / EWS. Power consumption (typical): 2.5 W. Width: 98 mm, Depth: 74 mm, Height: 21 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.