location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006087 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206049840 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:35:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless + Bluetooth
  • - QWERTZ German
  • - Full-size (100%) Touchpad
  • - Windows keys
  • - Backlight LED White
  • - Black
Warranty: 2 years
Long product name Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black :
The long product name of Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K830 HTPC keyboard for PC-to-TV control, 2.4GHz, Black, DE
More>>>
Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black:
The official description of Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bright, backlit keys
Choosing the right home theater keyboard or HTPC keyboard can make a difference to your typing productivity and comfort. K830 allows you to see and type easily, even in the dark.

All-in-one wireless keyboard and mouse
There’s a time and a place for a mouse, we know, but it's not your knee or the arm of your couch. K830 streamlines navigation in the living room by combining a wireless keyboard and mouse into one device.

10 m (33 ft) Wireless range
No cords, no software and no hassles.

Rechargeable
Never change batteries.

Worthy of the living room
Enjoy the perfect blend of function and form in your home.

Optimized key layout
Satisfy your everyday needs of casual typing on a connected TV.

Media shortcuts
Control your entertainment with a variety of one-touch function keys.

Customizable software
K830 is a plug-and-play keyboard. If you prefer customized control, Logitech Options software lets you personalize your keyboard and touchpad settings.

Short summary description Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black:
This short summary of the Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K830, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTZ, LED, Black

Long summary description Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black:
This is an auto-generated long summary of Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black based on the first three specs of the first five spec groups.

Logitech K830. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTZ. Backlight type: LED. Cable length: 1.3 m. Recommended usage: Home. Product colour: Black

Bright, backlit keys
Bright, backlit keys

By making typing easy even in the dark, this illuminated keyboard ensures your TV entertainment is fun and hassle-free.

Integrated wireless keyboard with touchpad
Integrated wireless keyboard with touchpad

There’s a time and a place for a mouse, but it's not your knee or the arm of your couch. K830 makes navigation a whole lot more convenient by combining a wireless keyboard and touchpad into one device.

10 m (33 ft) wireless range with dual connectivity
10 m (33 ft) wireless range with dual connectivity

You can browse from the comfort of your couch and enjoy a fast, reliable, long-range wireless connection via Logitech® Unifying or Bluetooth® Smart technology.

Worthy of the living room
Worthy of the living room

The K830 is designed to look good in your home with a combination of premium textures, metal-like finish and a unique key design in a compact, solid form.

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
Touchpad
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Keyboard keys operating life
5 million characters
Windows keys
Yes
Hot keys
Yes
USB hub
No
Purpose
TV/HTPC
Fingerprint reader
No
Frequency band
2.4 GHz
Silent keys
Yes
Noise level
55 dB
Design
Backlight *
Yes
Backlight type
LED
Backlight colour
White
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Battery LED indicator
Yes
Features
Wireless range
10 m
Cable length
1.3 m
Extension cable length
1.5 m
Power
Power source type *
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
240 h
Rechargeable
Yes
USB charging
Yes
Charging source
Micro-USB B
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
System requirements
Mobile operating systems supported
Android 5.0, Android 5.1
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
367 x 125.3 x 16.5 mm
Keyboard weight
495 g
Touchpad diagonal
8.89 cm (3.5")
Touchpad width
8 cm
Touchpad height
5.2 cm
Packaging data
Package width
142 mm
Package depth
385 mm
Package height
42 mm
Package weight
831 g
Package volume
2296 cm³
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Cables included
USB
User guide
Yes
Other features
Internal
No
Logistics data
Master (outer) case GTIN (EAN/UPC)
50992060498413
Master (outer) case width
222 mm
Master (outer) case length
295 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
8.64 kg
Products per pallet
650 pc(s)
Products per intermodal container (20ft)
11510 pc(s)
Products per intermodal container (40ft)
23640 pc(s)
Products per intermodal container (40ft, HC)
27070 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:39:52
Uk has collected 43 expert reviews for Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itwire.com
Updated:
2014-09-11 03:39:52
Swiss based peripheral maker Logitech has introduced its first illuminated, living room, keyboard for Windows PCs and tablets; and some smart TVs.The K830 design reflects Logitech's new direction – slimline, svelte and suitable for the coffee table.Let's...
0%
kitguru.net
Updated:
2014-12-10 07:35:40
The latest version of the Sky Remote is a wonder of modern design. Nothing else makes quite so much sense in your hand. Like the unchanging form of the shark beneath the ocean, this remote has been around forever and we love it. Unless you want to do some...
Good Universal styling suits most living rooms, Lighting is intelligent, not overpowering, 10m range is accurate, will work in most living rooms...
Bad Could cost less, Would be nice to have a choice of colour for the keys.
Bottom line So that brings us to our testing and conclusion on the Logitech K830. Can it deliver on its promises, does it fill a gap in the market and does it represent good value?The primary test for us in this situation was the ‘remote control' aspect of the keyboa...
80%
product-reviews.net
Updated:
2014-12-12 08:14:48
Since the introduction of the Smart TV people have started to change their viewing habits because they are not tied to the many number of TV channels, as they also gain access to the many services that the Internet brings. When these first batches of TVs...
0%
crowdedbrain.co.uk
Updated:
2015-02-23 02:48:57
Before we talk about this, firstly the K830 is designed for the living room environment and it has a standard low-profile Qwerty layout on top of a few additional keys, such as media playback controls and quick access to your browser and search functions...
0%
apcmag.com
Updated:
2015-09-25 03:24:20
A standard mouse and keyboard setup aren't going to work, since you probably don't have a surface to use them on. Instead, you're going to have to look to game controllers, wireless keyboards and touchpads and remote controls for Windows.If you intend t...
80%
gadgetguy.com.au
Updated:
2016-11-02 06:27:27
It's all very well having a web browser built into your smart TV, into your smart Blu-ray player, into your smart almost-everything-else. But using those and many other smart features is a real pain. Why? Because of the user interface. Try typing an email...
Good Neat and convenient way of interacting with TV smart features, integrated trackpad, long battery life, backlit keys...
Bad Secondary function of some keys can be hard to read...
Bottom line The Logitech K830 keyboard isn't cheap, so that's something you might want to check out. Just take a standard USB computer keyboard and mouse and plug them into the TV or other smart device which you're envisaging using with the keyboard and see how much...
90%
itwire.com
Updated:
2016-11-02 06:27:28
A living room keyboard needs to look schmick, be part of the furniture and do what it does well. Logitech's K830 does all that with aplomb, and it is subtly backlit as well.Why do you need a keyboard in your lounge room? Well, many still use Windows compu...
Bottom line A nice addition to the smart lounge with a great trackpad, subtle backlighting and Logitech quality. If the price is too high for you, the K400/r sans Bluetooth and backlights is a bargain.I was impressed with the device's preciseness on an Android TV and...
0%
geekzone.co.nz
Updated:
2016-11-02 06:27:29
When I started using a Windows-based HTPC years ago my first keyboard was the Microsoft Media Center keyboard, a IR-based keyboard with desperately annoying pointer and even more annoying buttons. The Microsoft Media Center remote control on the other han...
0%
tbreak.ae
Updated:
2016-11-27 00:38:22
Sticking a PC in your living room is no longer an alien concept. As long as you don't have a towering, roaring beast sitting near your TV, hiding a compact PC in your living room is a great way to enjoy having a fully-functional PC from the comfort of you...
Good Backlit, Rechargeable battery...
Bad Slightly cramped keys...
Bottom line The K830 is hands down a must-have if you have a living room PC that you're using for streaming or occasional web surfing. You won't want to use this as a gaming keyboard from your couch or desktop keyboard replacement as the keys are a bit close to e...
85%
itpro.co.uk
Updated:
2018-02-09 02:10:41
Sign up for our daily newsletter Keyboards are a major part of everyday working life. Whether you use a laptop or desktop, having a top-quality keyboard will make all the difference to your productivity, because let's face it, it's probably the most used...
0%
gadgetguy.com.au
Updated:
2018-02-14 01:42:22
Logitech's K830 TV illuminated living-room Bluetooth keyboard and trackpad works with almost all Bluetooth equipped Windows, Android, Chrome and even some macOS and iOS devices.Logitech has two models of the K830 but only one comes with Bluetooth – the K8...
Good Amazing combined Bluetooth keyboard and trackpad works on so many devices...
Bad no-multipoint for multiple devices...
88%
thestreamingblog.com
Updated:
2019-12-11 14:49:35
It's a nice thing to have a built-in web browser in a smart TV, Blu-Ray player, or into just about any smart device out there in the market. But making use of its smart features can be annoying. How so? Its user interface. Try keying in an e-mail or a sen...
Bottom line The Logitech K830 keyboard is a tremendous accessory for your home entertainment setup. It provides you with the ability to easily control your media player from the comfort of your couch without the need of having to configure a universal remote control...
88%
techgage.com
Updated:
2014-09-11 03:39:52
I have long been fascinated with media consumption. When I had access to my first computer with an optical drive, I spent hours ripping my CD collection to MP3 and spent even more time organizing it with the detail of a casualty of OCD. As technology and...
Bottom line Logitech has long been one of the go-to manufacturers of quality PC peripherals over the past decade. Longer than that, actually. While some products take the user into new and exciting areas, others simply improve on a current design. The K830 does the...
0%
newatlas.com
Updated:
2014-09-11 03:39:52
Logitech recently launched its Illuminated Living-Room Keyboard K830, which is aimed at those who have a PC connected to a big screen and need a companion keyboard. Not only does it illuminate in the dark while you're watching a flick, but it also allows...
0%
missingremote.com
Updated:
2014-09-12 03:49:50
For home theater PC (HTPC) the value of a good wireless keyboard should go without saying. After all, despite its special role in the A/V stack a HTPC is still a PC – so text entry and pointer based navigation is an essential aspect of configuration, use...
Bottom line Simply put, the $99 Logitech Illuminated Living-Room HTPC Keyboard K830 more than justifies its premium price. In the hand, it feels like a $100 keyboard should feel – solid & balanced, comfortable, attractive. It comes with the right accessories – high...
0%
geardiary.com
Updated:
2014-11-13 05:50:33
If you have a SmartTV or a computer connected to your media center the Logitech K830 Illuminated Living-Room Keyboard is for you. This keyboard/trackpad combination brings the two input methods together in a compact and easy-to-use package. Considering yo...
Good Simple to set up, Keyboard offers good typing experience, Trackpad is fine, Specialty keys let you control media, When used with PC includes from software for customizing the experience, Good battery life, Includes Unifying Receiver...
Bad Primarily for Windows PC-use; Trackpad is not multitouch; Keyboard is a bit noisy...
0%
gadgetmac.com
Updated:
2014-11-27 09:52:51
Typical Logitech packaging, unusual product wrapping. This time, or should we say for the first time, Logitech has opted to use a candy-wrapper like paper to cover and protect the keyboard inside the packaging. It's different front the clear plastic wrapp...
50%
maximumpc.com
Updated:
2014-12-21 05:45:11
A premium HTPC keyboard with backlightingPeople don't just buy desktop keyboards, they have long-term monogamous relationships with them that last years. Hell, some editors we know just celebrated their fifth-year anniversary with their desktop keyboard (...
Good Luxurious trackpad, pleasant backlighting.
Bad Mushy keys, slightly heavy...
80%
gadgetmac.com
Updated:
2015-03-18 07:27:56
Typical Logitech packaging, unusual product wrapping. This time, or should we say for the first time, Logitech has opted to use a candy-wrapper like paper to cover and protect the keyboard inside the packaging. It's different front the clear plastic wrapp...
50%
techspective.net
Updated:
2015-04-18 08:21:40
Typing accurately on the k830 takes a little getting used to, but this keyboard is a good size and weight for use in the living room, and includes great features that make it uniquely suited for navigating a smart TV or cable box to find the content you w...
85%
examiner.com
Updated:
2015-06-16 03:32:51
Keyboards are often taken for granted. The Logitech Illuminated Living-Room Keyboard K830 wants to make sure that does not happen.Specifically designed as a keyboard for home entertainment systems, be it the living or the den, the focus is on the needs of...
80%
wegotserved.com
Updated:
2015-12-06 09:03:47
An elegant, well-featured keyboard for the AV enthusiast with premium features and a premium price to match.Since the development of “Lazy Bones” the first TV remote control in 1950, we've become well-used to tapping buttons to switch channels, change vo...
75%
anandtech.com
Updated:
2017-08-10 01:47:14
Content consumption using media-streaming set-top boxes (STBs) and home theater PCs (HTPCs) has seen an uptick in recent years. Even as 'cord-cutting' becomes more and more popular, STBs from service providers are also becoming quite interactive. Remote c...
Bottom line The table below summarizes and compares the various aspects of all the wireless keyboard / trackball / touchpad combinations that we have reviewed so far. As evident from the table above, it is difficult to declare one particular unit as the best HTPC in...
0%
Brand Image Product code Product Stock Price from
Logitech MK850 Performance Wireless Keyboard and Mouse Combo Logitech MK850 Performance Wireless Keyboard and Mouse Combo
(show image)
920-008221 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming Keyboard
(show image)
920-008087 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard
(show image)
920-008013 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTZ German Black
(show image)
920-007740 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Keyboard K270 Logitech Wireless Keyboard K270
(show image)
920-003052 Wireless Keyboard K270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 keyboard RF Wireless QWERTZ German Black Logitech K400 keyboard RF Wireless QWERTZ German Black
(show image)
920-003100 K400 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar Keyboard K750 Logitech Wireless Solar Keyboard K750
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002554 Wireless Combo MK520 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black
(show image)
920-002360 Wireless Illuminated Keyboard K800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keyboard K120 for Business Logitech Keyboard K120 for Business
(show image)
920-002516 Keyboard K120 for Business 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)