location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CREATE QWERTZ German Smart Connector Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007825 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
50992060629428 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech CREATE QWERTZ German Smart Connector Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTZ German
  • - Cover Backlight
  • - Docking Smart Connector
  • - Power source: Dock
  • - Brand compatibility: Apple
  • - Black
Warranty: 2-Year Limited Hardware Warranty
Long product name Logitech CREATE QWERTZ German Smart Connector Black :
The long product name of Logitech CREATE QWERTZ German Smart Connector Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CREATE Backlit Keyboard Case with Smart Connector, DE
More>>>
Logitech CREATE QWERTZ German Smart Connector Black:
The official description of Logitech CREATE QWERTZ German Smart Connector Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart Connector
Smart Connector means there is no need for Bluetooth® pairing or charging. Just set your iPad Pro into a typing position and go. Smart Connector pairs your keyboard and iPad Pro instantly and securely. CREATE also gets its power via the Smart Connector, so you never have to charge the keyboard.

Our best keyboard for iPad. Ever
iPad typing never felt so good. With a truly full-size backlit keyboard CREATE lets you take advantage of the expansive iPad Pro workspace. A special row of dedicated iOS shortcuts puts the power of iOS at your fingertips without ever leaving the keyboard. Get to the home screen, search your iPad and the web, adjust brightness, and control audio or video playback with one click.

Beautiful all-around protection
Careful attention to color, materials and finish means CREATE is both beautiful and protective. Custom-sculpted curves and precision-formed anodized aluminum provide structural integrity to protect your iPad Pro on the inside. On the outside, tightly woven premium fabric resists bumps, scratches, and spills.

Typing and viewing modes
Two different angles make the most of the big, beautiful iPad Pro screen whether you're writing your novel, watching videos, playing games, or using Apple Pencil to take notes.

Auto wake, auto sleep
Open CREATE and your iPad Pro wakes up, ready to rock. Close the case and it's time to sleep, saving battery life for your next inspiration.

Short summary description Logitech CREATE QWERTZ German Smart Connector Black:
This short summary of the Logitech CREATE QWERTZ German Smart Connector Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CREATE, QWERTZ, German, 1.9 cm, 1.5 mm, Apple, iPad Pro 12.9" 1st gen

Long summary description Logitech CREATE QWERTZ German Smart Connector Black:
This is an auto-generated long summary of Logitech CREATE QWERTZ German Smart Connector Black based on the first three specs of the first five spec groups.

Logitech CREATE. Keyboard layout: QWERTZ, Keyboard language: German, Key pitch: 1.9 cm. Brand compatibility: Apple, Compatibility: iPad Pro 12.9" 1st gen, Product colour: Black. Connectivity technology: Docking, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Numeric keypad *
No
Hot keys
Yes
Key pitch
1.9 cm
Key travel distance
1.5 mm
Performance
Brand compatibility *
Apple
Compatibility *
iPad Pro 12.9" 1st gen
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
Yes
Backlight colour
White
Adjustable backlight
Yes
Protection features
Scratch resistant, Splash proof
Automatic backlight on/off
Yes
Auto wake/sleep function
Yes
Ports & interfaces
Connectivity technology *
Docking
Device interface *
Smart Connector
Power
Power source *
Dock
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
230 mm
Depth
19.9 mm
Height
315 mm
Weight
725 g
Packaging data
Package width
29 mm
Packaging data
Package depth
242.5 mm
Package height
323.5 mm
Package volume
2275 cm³
Package weight
1.14 kg
Packaging content
User guide
Yes
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Products per shipping (inner) case
4 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50992060629428
Shipping (inner) case width
12.2 cm
Shipping (inner) case length
24.8 cm
Shipping (inner) case height
33.4 cm
Shipping (inner) case gross weight
4.78 kg
Products per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060629411
Master (outer) case width
132 mm
Master (outer) case length
507 mm
Master (outer) case height
351 mm
Master (outer) case gross weight
9.95 kg
Master (outer) case volume
23500 cm³
Products per pallet
480 pc(s)
Products per intermodal container (20ft)
9416 pc(s)
Products per intermodal container (40ft)
17664 pc(s)
Products per intermodal container (40ft, HC)
17664 pc(s)
Brand Image Product code Product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTZ German Black
(show image)
920-008132 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus Keyboard Case QWERTZ German Bluetooth Black Logitech Focus Keyboard Case QWERTZ German Bluetooth Black
(show image)
920-007976 Focus Keyboard Case 0.00
(excl. VAT)
0 (incl. VAT)
Logitech BLOK QWERTZ German Bluetooth Black Logitech BLOK QWERTZ German Bluetooth Black
(show image)
920-007421 BLOK 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go Logitech Keys-To-Go
(show image)
920-006704 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ German Bluetooth Black Logitech Type+ QWERTZ German Bluetooth Black
(show image)
920-006579 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTZ German Bluetooth Black Logitech Type+ QWERTZ German Bluetooth Black
(show image)
920-006541 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)