location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Illuminated Keyboard K800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002360 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206020092 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - You can type easily – even in the dark – with brightly backlit, laser-etched keys that provide precise illumination that adjusts to suit your needs. Only the characters are illuminated, so you can see just what you need to see without distraction.
  • - The PerfectStroke™ key system helps make every stroke comfortable, fluid and whisper-quiet, while the concave design and softly rounded edges of the durable Logitech® Incurve keys™ position your fingers properly and invite your fingertips to glide from key to key, hour after hour.
  • - Thanks to fast, flexible recharging, you'll never need to deal with wasteful disposable batteries. Instead, simply plug in the universal micro-USB cable: you get up to 10 days of battery life on a single charge. You can even use your keyboard while it's recharging.
  • - With sleek lines, a clear edge and low-profile keys, this streamlined keyboard adds style to your workspace – whether you've got a laptop or desktop.
  • - The tiny Logitech® Unifying receiver stays in your laptop. There's no need to unplug it when you move around, so there's less worry of it being broken or lost. And you can easily add compatible mice and keyboards to the same receiver.
Warranty: 3 years
Long product name Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black :
The long product name of Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Illuminated Keyboard K800
More>>>
Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black:
The official description of Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech® Wireless Illuminated Keyboard K800 delivers a brilliant typing experience-day or night. You can type easily-even in the dark-with brightly backlit, laser-etched keys that provide precise, adjustable illumination. With sleek lines, a clear edge, and low-profile keys, the streamlined design adds style to your workspace-whether you've got a laptop or desktop. You'll also enjoy comfortable, fluid, and whisper-quiet typing with the PerfectStroke™ key system and durable Logitech Incurve keys™ that cradle your fingertips. And your keyboard is always ready when you need it thanks to the micro-USB cable that lets you recharge while you type and the tiny Logitech Unifying receiver that you can plug and forget.

Short summary description Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black:
This short summary of the Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Illuminated Keyboard K800, Wireless, RF Wireless, QWERTZ, Black

Long summary description Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black:
This is an auto-generated long summary of Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black based on the first three specs of the first five spec groups.

Logitech Wireless Illuminated Keyboard K800. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ. Product colour: Black

Lighting the way

You can work or play anytime with laser-etched, backlit keys that are bright enough to let you type in the dark.

Shines on your desk

Your desk is about to get sleeker thanks to the thin profile, clear edge, and streamlined, wireless design.

Happy tapping

Every stroke you make is comfortable, fluid, and whisper-quiet with the PerfectStroke™ key system.

Laser-etched, backlit keys

You can type easily—even in the dark—with brightly backlit keys that provide precise illumination. Only the characters are illuminated, so you can see just what you need to see without distraction.

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Frequency band
2.4 GHz
Design
Product colour *
Black
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
1
Battery technology
Lithium Polymer (LiPo)
Battery capacity
1500 mAh
Battery capacity
5.55 Wh
Battery life (max)
240 h
Number of batteries supported
1
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
No
Packaging data
Package width
58.8 mm
Package depth
208 mm
Package height
468.3 mm
Package weight
1.48 kg
Other features
Built-in touchpad
No
Compatible operating systems
Microsoft Windows XP/Windows Vista/Windows 7
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
247 mm
Master (outer) case length
478 mm
Master (outer) case height
223 mm
Master (outer) case gross weight
6.46 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:29:34
Uk has collected 53 expert reviews for Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 05:29:33
It may be difficult to believe, but before the K800, you had to choose either a backlit keyboard or a wireless keyboard, as no model had both features. However, it's a technological pairing that seems blindingly obvious. Backlit wireless keyboards are...
Good Proximity detection is practical and effective, Keystrokes are soft, gentle and quiet, Can be used wired or wireless, batterylevel indicator, Nice design, A truly unique product (as yet)...
Bad No light on the Num Lock key, Expensive, Can't be angled freely enough...
Bottom line This keyboard is undoubtedly the best in its field ... it's also the only product in its field for the time being. So if you're looking for a wireless backlit keyboard then you simply don't have a choice, the K800 is the product for you. The good news...
100%
goodgearguide.com.au
Updated:
2019-11-24 07:04:11
Logitech's K800 Wireless Illuminated keyboard is indispensable if you often type late into the evening or otherwise work in dark environments. This backlit keyboard not only provides the necessary light but also offers one of the most comfortable and plea...
Bottom line With our increasingly 24/7 workdays, backlit keyboards are more of requirement than ever. The Logitech K800 Wireless Illuminated Keyboard will provide all the light you need to work into the night and a quieter, more comfortable typing experience to boot...
0%
xbitlabs.com
Updated:
2011-07-31 05:29:33
I guess every computer user has his personal notion as to what an ideal keyboard should be like. Some prefer classic models with full-travel keys, others are all for mechanical-switch keyboards and disdainful of membrane ones. Devoted gamers need their...
Good Highquality of manufacture, Classic layout, Highquality scissorswitch mechanics, Ergonomically shaped keys, Best backlight implementation in the industry, Low noise when typing, Small dimensions, Replaceable batteries, MicroUSB port for recharging, Beautiful exterior...
Bad Short left Shift in the Cyrillic version, Easily soiled glossy surface, Short battery life, Faulty light sensor, High price...
Bottom line The Wireless Illuminated Keyboard K800 certainly helps to maintain Logitech’s superior position among keyboard makers. Having taken in the best features of the wired Illuminated Keyboard, the device adds to that a wireless interface and a standard lay...
0%
tech2.com
Updated:
2011-07-31 05:29:34
Logitech are experts at making PC input devices, their keyboards and mice are always held in high regard due their amazing performance and great pricing. One of the best keyboards created by Logitech was the Illuminated version, which provided the much...
Bottom line The K800 is a great wireless keyboard for home or office use. The backlit keys are good enough for you to decipher the keys in pitch black, but at the same time aren’t bright enough to blind you. The battery life is great for this type of product and...
80%
hardwaresecrets.com
Updated:
2011-07-31 05:29:34
Our readers are used to our reviews of several gaming-oriented peripherals like headsets, mice and keyboards. Since life cannot be just fun and games (unfortunately), this time we faced a work-related device: Logitech's K800, a wireless keyboard that p...
Bottom line Below you can see a summary of our impressions about the Logitech K800.Strong PointsThe best typing experience we've had to dateIlluminated keyboardSensor detects hand proximity to control brightnessWireless (and can also be used wired)Long duration ba...
0%
metku.net
Updated:
2011-07-31 05:29:34
Usually when we review keyboards they are aimed at gamers. This time, however, we take a look at Logitech's new Wireless Illuminated K800. On the K800 there are no dozens of macro buttons, LCD-screens or other gamer-features, instead it's all about co...
Good Feel when typing, Quality, Unified receiver, Quiet...
Bad Battery life (though expected)...
Bottom line After the original Illuminated being such a liked and popular keyboard, the K800 was in for a challenge to keep up with the reputation. In our eyes it has succeeded in this challenge. It packs the same nice looks, backlight and ofcourse the excellent...
0%
computershopper.com
Updated:
2011-07-31 05:29:34
We admit it: When it comes to aftermarket PC gear, we can be major suckers for pretty lights. So when Logitech’s Wireless Illuminated Keyboard K800 visited our offices, several Computer Shopper editors volunteered to put it through its pa...
Good Smart backlighting, Stands on edge for storage, Power-saving features, Unifying technology...
Bad Pricey, Half-size F-keys, No dedicated media-file transport keys...
Bottom line This comfortable, smartly designed keyboard is best for those who prefer a laptop-style keyfeel. Unless you truly need wireless, however, its wired brother is a better value...
81%
everythingusb.com
Updated:
2011-07-31 05:29:34
Not everyone want an old fashioned wired keyboard; yet not everyone wants GAMING keyboard either. For this growing niche of consumers who desire something different without being TOO different Logitech created their Illuminated Ultra-thin keyboard whic...
Good Easy to control the variable white backlighting, Backlighting can be turned OFF, No software required, Ultra comfortable keys, Stylish design, Wireless mode works very well, Wired charging, Replaceable AA batteries, Proximity sensor turns off backlight to save battery life...
Bad Key press feel may not appeal to everyone, ULTRA small integrated wrist rest, While backlight intensity is adjustable, COLOUR is not, Lacklighting does reduce battery life, 2000mAh batteries included. Should be 3000+mAh...
Bottom line The Logitech K800 Wireless Illuminated Keyboard certainly is a great keyboard and the fact that it is wireless is just a bonus. Its combination of down right SMOOTH yet precise keys combined with adjustable backlighting make is a great choice for both...
0%
consumersearch.com
Updated:
2011-08-31 03:20:12
When it comes to general-use keyboards, reviewers point to the Logitech Wireless Illuminated Keyboard K800 as the best choice. Ambient light sensors automatically adjust to the amount of light in the room, which is perfect for night owls and dwellers i...
Good Adjustable backlighting, Handproximity sensor saves battery life, Tactile key response, Can share wireless receiver with mouse...
Bad No num lock indicator, Halfsize function keys, Fragile chassis...
0%
thinkcomputers.org
Updated:
2012-04-06 01:06:43
When you find a keyboard you like you never want to change, my keyboard is the one component of my main system that has not changed since 2007! Logitech released the back in 2007 and even since it has been my main keyboard. Surprisingly enough l...
Good No software required, Illuminated backlit keys, Can change the level of illumination and when it is activated and turned off, Comfortable keys for typing, Wireless, Easy charging via USB cable...
Bad Short wrist rest, Battery life could be better...
Bottom line As I said in the introduction of this review I have been using Logitech’s diNovo Edge for the past 5 years and have always stuck by it. There are a few reasons for that. The biggest is how comfortable it is, I write reviews and create content for a l...
0%
pcmag.com
Updated:
2013-05-02 01:21:34
Keyboards aren't exactly the sexiest peripherals in the market. For most folks, they serve a purely utilitarian purpose and are usually given as much thought as, say, a routine cleaning with the dentist. The Logitech Wireless Illuminated Keyboard K800 ($9...
Good Unique space-saving design. Hand detection proximity toggles the backlight. Unifying receiver conserves available USB ports.
Bad Requires a dongle. Expensive for a non-gaming keyboard...
Bottom line "Cool" typically isn't a word used to describe keyboards, but the Logitech Wireless Illuminated Keyboard K800 is just that, sporting an innovative design along with a slew of nifty features that, as a whole, justify its high price tag...
80%
gadgetnutz.com
Updated:
2013-06-15 07:54:01
Posted in Hardware Reviews, Reviews | Tagged K800, Logitech, Logitech K800, Logitech K800 Review IntroductionThe Logitech diNovo Edge was and in some ways still is one of the best keyboards ever build. Laser cut from a single, semi-translucent piece of...
Bottom line Can the cheaper, but equally feature-loaded K800 be as good as the diNovo Edge? Definitely. At half it’s price it still a feature-loaded keyboard that puts its firmly in the premium category. While it lacks the diNovo Edge’s touch pad and high quality...
0%
tomshardware.com
Updated:
2014-03-07 01:39:57
We have four portable keyboards and a quartet of gaming mice that could turn heads at your next LAN party. We put the boards through a number of performance-oriented metrics, and handed the hardware off to some gamer friends for their opinions, too. The...
0%
i4u.com
Updated:
2014-03-29 04:01:30
It appears that some bright engineer over at Logitech must have been on the same quest. The end result is the all new Logitech K800 wireless illuminated keyboard. On the surface, the K800 appears to be nothing more than this years refresh of their wired I...
0%
performancepsu.com
Updated:
2016-02-16 09:13:00
Logitech have been around for years being first established on October 2, 1981. Since then they have risen the ranks to become a household name and one that 95% of people who have ever used a PC know. After a long hiatus for over 10 years I have returned...
0%
techsupportforum.com
Updated:
2016-12-31 16:01:21
Throughout my usage of computers, I have always used those standard keyboards with the ten finger number pad and QWERTY layout. Never had I thought about using or even trying a keyboard with illuminated keys. I find keyboards to be similar to mice, once y...
Bottom line After my three weeks of usage, I am happy to say that this keyboard will become my main keyboard for my desktop. The backlit keys, PerfectStroke, outstanding battery life, and other features are just outstanding. For a $99.99 keyboard, it comes in a littl...
0%
pcworld.com_techhive.com
Updated:
2019-11-24 07:04:11
Logitech's K800 Wireless Illuminated keyboard is indispensable if you often type late into the evening or otherwise work in dark environments. This backlit keyboard not only provides the necessary light but also offers one of the most comfortable and plea...
Good Adjustable backlighting, Quiet, responsive keys, Universal receiver lets you connect multiple mice and keyboards to a single computer...
Bad Thin chassis is a little bendy...
Bottom line With our increasingly 24/7 workdays, backlit keyboards are more of requirement than ever. The Logitech K800 Wireless Illuminated Keyboard will provide all the light you need to work into the night and a quieter, more comfortable typing experience to boot...
80%
Brand Image Product code Product Stock Price from
Logitech MK235 Wireless Keyboard and Mouse Combo Logitech MK235 Wireless Keyboard and Mouse Combo
(show image)
920-007905 MK235 Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007128 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Touch Keyboard K400 Plus Logitech Wireless Touch Keyboard K400 Plus
(show image)
920-007127 Wireless Touch Keyboard K400 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Bluetooth Multi-Device Keyboard K480 Logitech Bluetooth Multi-Device Keyboard K480
(show image)
920-006351 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Bluetooth Multi-Device Keyboard K480 Logitech Bluetooth Multi-Device Keyboard K480
(show image)
920-006350 Bluetooth Multi-Device Keyboard K480 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTZ German Black
(show image)
920-006087 K830 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black
(show image)
920-006239 Wireless Performance Combo MX800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue Logitech TK820 keyboard RF Wireless QWERTZ German Black, Blue
(show image)
920-005131 TK820 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK270 Logitech Wireless Combo MK270
(show image)
920-004511 Wireless Combo MK270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black Logitech Wireless Combo MK330 keyboard Mouse included Office USB QWERTZ German Black
(show image)
920-003967 Wireless Combo MK330 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Disclaimer Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black:
Disclaimer

©2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.