location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Bluetooth Multi-Device Keyboard K480

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Multi-Device Keyboard K480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006351 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206052710
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Bluetooth Multi-Device Keyboard K480
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - QWERTZ German
  • - Mini
  • - White
  • - 1 pc(s)
Warranty: 2 years
Long product name Logitech Bluetooth Multi-Device Keyboard K480 :
The long product name of Logitech Bluetooth Multi-Device Keyboard K480. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Multi-Device Keyboard K480
More>>>
Logitech Bluetooth Multi-Device Keyboard K480:
The official description of Logitech Bluetooth Multi-Device Keyboard K480 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A wireless desk keyboard for your computer, tablet and smartphone

The computer keyboard—that also works with your tablet and smartphone

Type-on-anything universal keyboard
A new type of keyboard for your computer—that also works with your smartphone or tablet.*
- Bluetooth wireless
- Multi-platform and cross-platform
* Bluetooth wireless devices, which support external keyboards.

Switch easily between devices
Just turn the Easy-Switch dial to switch typing between three connected Bluetooth wireless devices.

Windows and Mac. Android and iOS
You’ll find a familiar keyboard layout with all the shortcut keys you use the most.
- For Windows, Mac or Chrome computers
- For Android or iOS mobile devices.

Type in comfort
The integrated cradle holds your phone or tablet at just the right angle for you to read while you type.*
* Most phones and tablets up to 10.5mm (0.4 inches) thick and 258mm (10 inches) wide.

Short summary description Logitech Bluetooth Multi-Device Keyboard K480:
This short summary of the Logitech Bluetooth Multi-Device Keyboard K480 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Bluetooth Multi-Device Keyboard K480, Mini, Wireless, Bluetooth, QWERTZ, White

Long summary description Logitech Bluetooth Multi-Device Keyboard K480:
This is an auto-generated long summary of Logitech Bluetooth Multi-Device Keyboard K480 based on the first three specs of the first five spec groups.

Logitech Bluetooth Multi-Device Keyboard K480. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTZ. Product colour: White

Type-on-anything universal keyboard
Type-on-anything universal keyboard

A new type of keyboard for your computer—that also works with your smartphone or tablet.

- Bluetooth wireless

- Multi-platform and cross-platform1

Switch easily between devices
Switch easily between devices

Just turn the Easy-Switch dial to switch typing between three connected Bluetooth wireless devices.

Windows and Mac. Android and iOS
Windows and Mac. Android and iOS

You’ll find a familiar keyboard layout with all the shortcut keys you use the most.

- For Windows, Mac or Chrome computers

- For Android or iOS mobile devices.

Type in comfort
Type in comfort

The integrated cradle holds your phone or tablet at just the right angle for you to read while you type.2

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 09:38:49
Uk has collected 92 expert reviews for Logitech Bluetooth Multi-Device Keyboard K480 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techguide.com.au
Updated:
2015-09-11 09:38:49
Logitech's new K480 Bluetooth keyboard works with all of the devices we use every day – smartphones, tablets and computers – to make typing even easier.Whether you need to type out a document on your computer, write a tweet on your smartphone or update yo...
Bottom line If you're using multiple devices every day and want to make it easier to type on all of them with a single device – the Logitech K480 keyboard is just what you need...
80%
technologytell.com
Updated:
2015-09-11 09:38:49
Logitech's latest keyboard offering is the truly innovative Bluetooth Multi-Device Keyboard K480; the first desk keyboard designed for switchable simultaneous connection among up to three devices, regardless of form factor or computing platform, provided...
0%
futurefive.co.nz
Updated:
2016-02-21 11:26:35
Back in the bad old days, phones had key pads with a whopping 12 physical keys.Knocking out a text message meant tapping a key up to three times to get the right letter and predictive text was your best friend.Unless of course you were one of those smug B...
Bottom line The K480 is a practical solution for people who find themselves pecking at (and cursing) their smartphones. Its compact design means it can sit on a desk while its slot provides a place to store smartphones and tablets, freeing up scarce desk real-estate...
0%
liveatpc.com
Updated:
2016-11-24 11:35:24
The likelihood of typos produced by my on-screen keyboard is higher than my daily dose of sugar. So it is very important for me to have a wireless keyboard to pair with my touch devices since I have zero-patience to speed-type on phablets and tablets – I'...
82%
technave.com
Updated:
2016-11-24 11:35:24
The Logitech K480 is designed for the user with multiple devicesI have to admit, my first impression of the Logitech Bluetooth multi-device K480 keyboard was that it was just a bit too plasticky. The build may be solid and the rounded island keys comforta...
0%
goldfries.com
Updated:
2016-11-24 11:35:24
Not everyone's accustomed to forming walls of text by tapping fingers on the on-screen keyboard and I believe those are the people Logitech had in mind and thus created the K480.Out of the box the Logitech K480 Bluetooth Multi-Device Keyboard looks like s...
Bottom line Logitech K480 Bluetooth Multi-Device Keyboard retails at RM 169, it's a great device for those who are on the go and prefers to work on their tablets instead of a notebook. The device is heavy and that takes a hit when it comes to mobility but it's necess...
0%
tech-boom.com
Updated:
2016-12-22 20:51:55
Logitech continues to surprise consumers with new products. This accessory will make passionate delight to multitask with several screens at once. The new Logitech Bluetooth Keyboard K480 Multi-Device is a curious keyboard, capable of running up to three...
0%
tech-critter.com
Updated:
2016-12-23 08:42:52
Hello ladies and gentlemen, this is Jack from Tech-Critter bringing you an unboxing and brief review of Logitech's K480 keyboard. Released earlier this year, Logitech's K480 which comes in two colours - white or black with a tinge of neon green, is a...
0%
Digitaltrends.com
Updated:
2017-05-29 01:13:32
Many of the keyboards we've looked at lately have been multi-device models, in that you can pair two or more computing devices—smartphones, tablets, PCs, Macs—to them simultaneously, and then switch back and forth with the touch of a button. Aside from Mi...
Good Pairs with up to three devices and operating systems at once, Battery lasts two years, Works with Windows, MacOS, Android, iOS, and Chromebook...
Bad Looks and feels cheaply constructed, Some keys are oddly shaped, and some keys are missing, Noisy while typing, Thick and heavy...
Bottom line If you're looking for an inexpensive way to jump back and forth between your computing devices on the same keyboard, sure, why not, especially if you plan to leave it on your desktop. If you're looking for a multi-device solution to carry around with you...
50%
pokde.net
Updated:
2017-10-14 05:40:39
Typing articles with a tablet is not really for me. Coming from a full-sized mechanical keyboard, it was difficult to get used to typing on the screen and I almost gave up. I then decided to plug in my Ducky Zero mechanical keyboard with an OTG USB cable...
Good Logitech M337, Easy setup, Suitable for both left and right handed user, Logitech K480, Easy setup, Fast switching between devices, Compatible with most modern OSes...
Bad Logitech M337, Small body design, Poor scroll wheel quality, Poor performance on Android, Logitech K480, Feels very plastic, 820 gram is heavy for a non mechanical keyboard...
Bottom line The Logitech K480 is a pretty good keyboard if you aren't planning on using it on the go, while the Logitech M337 offers solid performance on Windows but is sluggish when used with an Android device...
70%
geardiary.com
Updated:
2015-09-11 09:38:49
The company describes their offering as “A new type of keyboard for your computer—that also works with your smartphone or tablet.” Thanks to Bluetooth, a three-device switch and a well-placed groove that holds a wide range of devices at a perfect viewing...
Good Works with three devices at once, Simple to switch between devices, works with a range of different platforms, Great battery life...
Bad Keyboard took a bit of adjustment when moving from Apple's offering; Takes AAA batteries and is not rechargeable...
0%
techworld.com
Updated:
2015-09-11 09:38:49
Smartphones, tablets, and PCs form a clan of devices designed to be used with separate keyboards, physical and virtual. But what if one keyboard could be used to control all of them as a way of saving space and perhaps time?That's the promise of Logitech'...
Bottom line At first the K480 looks like a good idea but the use case is mainly for people with very little desk space and who need to regularly access two or three devices at once and who find small screens a fiddle. Other people would be better to invest in a light...
0%
computershopper.com
Updated:
2015-09-11 09:38:49
The Logitech Bluetooth Multi-Device Keyboard K480 , the first keyboard compatible with all major operating systems, aims to make this mixing and matching, at least among mobile devices, a little simpler. A battery-powered keyboard sporting a Bluetooth 3.0...
Good Compatible with Windows, Android, iOS, and OS X, Comfortable typing experience, Simple to set up, Switches between devices seamlessly...
Bad No backlighting, No feet to raise typing angle, A bit too large to be truly portable...
Bottom line The K480 offers a solid typing experience, simple setup, and compatibility with every major operating system. It can replace a host of separate keyboards in a household: for a tablet, for an HTPC, and more. Read More…...
80%
Bjorn3d.com
Updated:
2015-09-11 09:38:49
As our mobile devices gets more powerful, especially when we are talking about tablets, the need for a proper input device is increasing. There are options available for most devices, especially if you include the bluetooth keyboards but for the most part...
Bottom line The Logitech K480 Bluetooth Multi-Device Keyboard is an interesting keyboard. We really like the ability to easily switch between up to three devices. We also like the size of it as it gives us a much better typing experience, something that is import...
81%
wired.com
Updated:
2015-09-11 09:38:49
WIREDConnects to multiple operating systems: iOS, Android, Mac OS X and Windows. Switch between devices with the twist of a knob. Minimal setup effort. Long battery life. Spacious layout.TIREDCheap build quality. Loud and annoying clack-clack-clack sounds...
Good Connects to multiple operating systems: iOS, Android, Mac OS X and Windows. Switch between devices with the twist of a knob. Minimal setup effort. Long battery life. Spacious layout...
Bad Cheap build quality. Loud and annoying clackclackclack sounds while typing. Not all that mobile—leave it at your desk. Takes AAAs, no builtin rechargeable battery like Logitech's other mobilefriendly keyboards...
70%
pcmag.com
Updated:
2015-09-11 09:38:49
Good technology companies address problems we didn't know we had. With the $49.99 K480 Bluetooth Multi-Device Keyboard, Logitech made picking up your mobile devices while you work on your computer seem like a problem, and it fixes it quite well. Okay, tha...
Good Connects with most major platforms. Switches between multiple devices extremely well. Comfortable keyboard. Inexpensive.
Bad Not compatible with Windows Phone OS. Not compact or light enough to be used as a portable tablet keyboard. Doesn't have all the usual keys you find on a full-size keyboard...
Bottom line Logitech's K480 Bluetooth Multi-Device Keyboard lets you connect a computer, your phone, and tablet, all of which could be using different platforms, to a single keyboard—with solid results...
80%
androidpolice.com
Updated:
2015-09-11 09:38:49
ProsConsFirst off, let's talk about the intended use case for the K480. While it's technically portable, I don't really think it's meant for portability - it's just too thick for that. This is more of a "desktop" keyboard that can do a lot more than just...
Good Affordable – only $50, Multidevice support: Windows, OSX, Android, and iOS, Instant switching between devices...
Bad No backlighting, Keys are noisier and mushier than I'd like, A little too thick and heavy to be portable...
0%
ilounge.com
Updated:
2015-09-11 09:38:49
If you're accustomed to opening modern keyboard boxes to find a USB cable and a bunch of instructions inside, you'll be surprised by K480's minimalist pack-ins. Rather than including a cable or rechargeable battery, K480 has a small pull-off plastic tab o...
Bottom line As smartphones and tablets have become increasingly popular alternatives to computers, people have developed needs for stands — and occasionally, more accurate keyboards than the ones built into touchscreens. Logitech's new Bluetooth Multi-Device Keyboard...
80%
zdnet.com
Updated:
2015-09-11 09:38:49
Regular readers know I am pretty device agnostic and like to test out and use all the mobile platforms. If you switch between more than one device and prefer to enter text via a hardware keyboard, then Logitech's new K480 Multi-Device Keyboard may be just...
0%
techgage.com
Updated:
2015-09-16 02:24:08
I have owned a few mobile keyboards in my day, and usually they are not much fun to do some serious typing on – in fact, most of them are downright terrible. Having said that, there are probably no keyboards out there that offer a worse experience than ty...
0%
mymac.com
Updated:
2015-10-22 10:43:05
Logitech refers to this as a compact keyboard but the keybed is the same width as that of an Apple Wireless or MacBook keyboard. It feels a little cramped because the overall size is small but the keybed is the same. It's an optical illusion that you will...
100%
musicphotolife.com
Updated:
2015-12-18 08:49:58
In this year's International Design Awards 2015, seven of Logitech's products was honoured. They are the Logitech G402 Hyperion Fury Ultra-Fast FPS Gaming Mouse, Logitech ConferenceCam Connect which both won Gold, the Logitech G302 Daedalus Prime MOBA Gam...
0%
musicphotolife.com
Updated:
2015-12-19 08:35:39
Do you have a smartphone, a tablet and a desktop, but only one Bluetooth keyboard? Did you wish you could use the single wireless keyboard with all your devices without having to re-pair every time you use?Logitech K480 is the answer to your wish! Regardl...
Bottom line For S$59, the Logitech K480 is really a fantastic value. It's the ultimate desk keyboard for your computer, tablet and smartphone, while light enough to use on-the-go. If you were held back from the K810 due to the price, there is no reason to hold you ba...
0%
the-gadgeteer.com
Updated:
2016-10-28 04:11:37
Multiple device pairing seems to be a trending feature being added to the latest Bluetooth keyboards and the latest from Logitech is no exception. Logitech's K480 Bluetooth keyboard allows for three devices to be paired with easy switching between them. I...
Good Can pair with up to 3 devices, Built in device stand, Easy to use device switch...
Bad Creaky, Loud key noise is noticeable in quiet locations, Bulky...
0%
wired.com
Updated:
2016-11-11 04:06:28
My daily routine when arriving at the office entails taking a smartphone out of my pocket, unpacking an iPad, and turning on my MacBook Air. All of these devices are placed on my desk in a forever-changing arrangement.As the day progresses and I receive v...
Good Connects to multiple operating systems: iOS, Android, Mac OS X and Windows. Switch between devices with the twist of a knob. Minimal setup effort. Long battery life. Spacious layout...
Bad Cheap build quality. Loud and annoying clackclackclack sounds while typing. Not all that mobile—leave it at your desk. Takes AAAs, no builtin rechargeable battery like Logitech's other mobilefriendly keyboards...
70%
Brand Image Product code Product Stock Price from
Logitech Wireless Keyboard K270 Logitech Wireless Keyboard K270
(show image)
920-003052 Wireless Keyboard K270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 keyboard RF Wireless QWERTZ German Black Logitech K400 keyboard RF Wireless QWERTZ German Black
(show image)
920-003100 K400 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar Keyboard K750 Logitech Wireless Solar Keyboard K750
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002554 Wireless Combo MK520 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black
(show image)
920-002360 Wireless Illuminated Keyboard K800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keyboard K120 for Business Logitech Keyboard K120 for Business
(show image)
920-002516 Keyboard K120 for Business 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Desktop MK120 Logitech Desktop MK120
(show image)
920-002540 Desktop MK120 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Desktop MK710 Logitech Wireless Desktop MK710
(show image)
920-002420 Wireless Desktop MK710 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Disclaimer Logitech Bluetooth Multi-Device Keyboard K480:
Disclaimer

© 2021 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.