location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AR629AA optical disc drive Internal DVD±R/RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR629AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR629AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420692973 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP AR629AA optical disc drive Internal DVD±R/RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD±R/RW Serial ATA
  • - Internal
  • - Black
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP AR629AA optical disc drive Internal DVD±R/RW Black :
The long product name of HP AR629AA optical disc drive Internal DVD±R/RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 16X/48X SATA DVD-ROM Drive
More>>>
HP AR629AA optical disc drive Internal DVD±R/RW Black:
The official description of HP AR629AA optical disc drive Internal DVD±R/RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Serial Advanced Technology Attachment (SATA) interface connects storage devices to the PC platform. Provides faster data transfer speeds, better system cooling airflow, more bandwidth, more headroom for speed increases in future generations and better data integrity helping to improve productivity.

Short summary description HP AR629AA optical disc drive Internal DVD±R/RW Black:
This short summary of the HP AR629AA optical disc drive Internal DVD±R/RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP AR629AA, Black, DVD±R/RW, Serial ATA, - Compaq 500B Microtower PC - Compaq 505B Microtower PC - HP 500B Microtower PC - HP Compaq 6000..., 42x, 42x

Long summary description HP AR629AA optical disc drive Internal DVD±R/RW Black:
This is an auto-generated long summary of HP AR629AA optical disc drive Internal DVD±R/RW Black based on the first three specs of the first five spec groups.

HP AR629AA. Product colour: Black. Optical drive type: DVD±R/RW, Interface: Serial ATA, Compatible products: - Compaq 500B Microtower PC - Compaq 505B Microtower PC - HP 500B Microtower PC - HP Compaq 6000.... CD read speed: 42x, CD-R read speed: 42x, CD-RW read speed: 32x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms. Weight: 1.2 kg

Design
Internal *
Yes
Product colour
Black
Performance
Optical drive type *
DVD±R/RW
Interface *
Serial ATA
Compatible products
- Compaq 500B Microtower PC - Compaq 505B Microtower PC - HP 500B Microtower PC - HP Compaq 6000 Pro Microtower PC - HP Compaq 6000 Pro Small Form Factor PC - HP Compaq 6005 Pro Microtower PC - HP Compaq 6005 Pro Small Form Factor PC - HP Compaq 8000 Elite Convertible Minitower PC - HP Compaq 8000 Elite Small Form Factor PC - HP Compaq 8100 Elite Convertible Minitower PC - HP Compaq 8100 Elite Small Form Factor PC - HP Elite 7000 Microtower PC - HP Elite 7100 Microtower PC - HP Pro 3000 Microtower PC - HP Pro 3000 Small Form Factor PC - HP Pro 3005 Microtower PC
Reading speed
CD read speed *
42x
CD-R read speed
42x
CD-RW read speed
32x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
Reading speed
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
145 ms
CD-ROM drive average random access time
125 ms
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
150 x 44 x 203 mm
Size (imperial)
15 cm (5.9")
Compatible operating systems
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional Edition 32, Windows 7 Professional Edition 64, Windows 7 Ultimate Edition 32, Windows 7 Ultimate Edition 64, Windows Vista Business 64, Windows Vista Business 32, Windows Vista Home Basic 32, Windows 2000, Windows XP Professional or Windows XP Home 32
Country Distributor
Polska 1 distributor(s)