HP logo

HP rp rp5800 i5-2400 3.1 GHz

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227289
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 May 2016
Short summary description HP rp rp5800 i5-2400 3.1 GHz:

HP rp rp5800, Intel® Core™ i5, i5-2400, 2nd gen Intel® Core™ i5, 3.1 GHz, 4 GB, DDR3-SDRAM

Long summary description HP rp rp5800 i5-2400 3.1 GHz:

HP rp rp5800. Processor family: Intel® Core™ i5, Processor model: i5-2400, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.