location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7553 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304225515 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 379760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 12:18:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Basic 0U Black
  • - 24 AC outlet(s) C13 coupler, C19 coupler
  • - 7680 W
Warranty: 2 years
Long product name APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The long product name of APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack PDU, Basic, Zero U, 32A, 230V, (20)C13 & (4)C19
More>>>
APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official description of APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Single input power source
Toolless Mounting Capabilities
Vertical Mounting Capabilities

Short summary description APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19, Basic, 0U, Single-phase, Vertical, Black, 24 AC outlet(s)

Long summary description APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19. PDU types: Basic, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Cable length: 3050 m. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 56 x 44 x 1619 mm, Weight: 5.57 kg

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
C13 coupler, C19 coupler
I/O ports
(20) IEC 320 C13 (4) IEC 320 C19 IEC 309 32A
Input connection type
IEC 309 32A
Output connections
(20) IEC 320 C13 (4) IEC 320 C19
Features
Cable length
3050 m
Power
Nominal input voltage *
230 V
Nominal output voltage
230 V
Output voltage
230 V
Power
Load capacity
7680 VA
Maximum input current per phase
32 A
Maximum total current draw per phase
32 A
Maximum power
7680 W
Weight & dimensions
Dimensions (WxDxH)
56 x 44 x 1619 mm
Weight
5.57 kg
Packaging data
Package dimensions (WxDxH)
152 x 127 x 2134 mm
Package weight
6.48 kg
Operational conditions
Operating temperature (T-T)
-25 - 65 °C
Storage temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7954 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU)
(show image)
PDRPPH1000-M InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless 0.00
(excl. VAT)
0 (incl. VAT)
APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black
(show image)
PDRDPH10U-R BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK 0.00
(excl. VAT)
0 (incl. VAT)
APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black
(show image)
AP7585 RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7950 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black
(show image)
WRMPSX RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)