"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","199246","","APC","AP7553","199246","0731304225515|731304225515","Power Distribution Units (PDUs)","984","","","RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19","20240314192052","ICECAT","1","279460","https://images.icecat.biz/img/gallery/199246_2993181831.jpg","686x2000","https://images.icecat.biz/img/gallery_lows/199246_2993181831.jpg","https://images.icecat.biz/img/gallery_mediums/199246_2993181831.jpg","https://images.icecat.biz/img/gallery_thumbs/199246_2993181831.jpg","","","APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black","Rack PDU, Basic, Zero U, 32A, 230V, (20)C13 & (4)C19","APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19, Basic, 0U, Single-phase, Vertical, Black, 24 AC outlet(s)","APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19. PDU types: Basic, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Cable length: 3050 m. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 56 x 44 x 1619 mm, Weight: 5.57 kg","Features: \r\nSingle input power source \r\nToolless Mounting Capabilities \r\nVertical Mounting Capabilities \r\n","https://images.icecat.biz/img/gallery/199246_2993181831.jpg","686x2000","","","","","","","","","","Design","PDU types: Basic","Rack capacity: 0U","Type: Single-phase","Mounting: Vertical","Product colour: Black","Ports & interfaces","AC outlets quantity: 24 AC outlet(s)","AC outlet types: C13 coupler, C19 coupler","Power plug: IEC 60309","Input connection type: IEC 309 32A","Output connections: (20) IEC 320 C13 \n(4) IEC 320 C19\n","Features","Cable length: 3050 m","Power","Nominal input voltage: 230 V","Nominal output voltage: 230 V","Output voltage: 230 V","Load capacity: 7680 VA","Maximum input current per phase: 32 A","Maximum total current draw per phase: 32 A","Maximum power: 7680 W","Weight & dimensions","Dimensions (WxDxH): 56 x 44 x 1619 mm","Weight: 5.57 kg","Packaging data","Package dimensions (WxDxH): 152 x 127 x 2134 mm","Package weight: 6.48 kg","Operational conditions","Operating temperature (T-T): -25 - 65 °C","Storage temperature (T-T): 0 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Ports & interfaces","I/O ports: (20) IEC 320 C13 \n(4) IEC 320 C19 \n IEC 309 32A\n"