location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR2318BLK rack cabinet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR2318BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2318BLK
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2019 09:58:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC AR2318BLK rack cabinet Black :
The short editorial description of APC AR2318BLK rack cabinet Black

Netshelter VX 47U Networking Enclosure with Sides 750mm Wide Blk
More>>>
APC AR2318BLK rack cabinet Black:
The official marketing text of APC AR2318BLK rack cabinet Black as supplied by the manufacturer

World's most versatile rack enclosure for demanding IT environments
NetShelter VX is APC's leading-edge enclosure solution. NetShelter VX addresses many of the emerging trends and issues IT managers face today by incorporating new features and benefits that allow customers to create a more effective IT environment. Increasing server depths combined with the requirement for more effective cable management and power distribution has led to a need for deeper enclosures. Increasing power densities have led to a need for enclosures that provide superior ventilation. Varying IT requirements have led to a need for a more robust offering of enclosure sizes and options. The desire for quick deployment of IT solutions has led to a need for enclosure solutions that are easy to use and install. NetShelter VX enclosures have been designed with all of these trends in mind.

Short summary description APC AR2318BLK rack cabinet Black:
This short summary of the APC AR2318BLK rack cabinet Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR2318BLK, 169.1 kg, Black

Long summary description APC AR2318BLK rack cabinet Black:
This is an auto-generated long summary of APC AR2318BLK rack cabinet Black based on the first three specs of the first five spec groups.

APC AR2318BLK. Weight: 169.1 kg. Product colour: Black

Features
Product colour
Black
Weight & dimensions
Weight
169.1 kg
Packaging data
Package weight
194.1 kg
Other features
Dimensions (WxDxH)
749 x 1072 x 2292 mm
Package dimensions (WxDxH)
902 x 1207 x 2438 mm
Brand Image Product code Product Stock Price from
APC NETSHELTER VX 47U NETWORKING ENCLOSURE W/O SIDES 750MM WIDE BLK Black APC NETSHELTER VX 47U NETWORKING ENCLOSURE W/O SIDES 750MM WIDE BLK Black
(show image)
AR2319BLK NETSHELTER VX 47U NETWORKING ENCLOSURE W/O SIDES 750MM WIDE BLK 0.00
(excl. VAT)
0 (incl. VAT)