location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential Messenger 43.9 cm (17.3") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1D25AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 358379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Essential Messenger 43.9 cm (17.3") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 43.9 cm (17.3") Black
  • - Shoulder strap
  • - 770 g
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Essential Messenger 43.9 cm (17.3") Messenger case Black :
The long product name of HP Essential Messenger 43.9 cm (17.3") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Essential Messenger Case
More>>>
HP Essential Messenger 43.9 cm (17.3") Messenger case Black:
The official description of HP Essential Messenger 43.9 cm (17.3") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Essential Messenger Case is a messenger style carrying case designed for HP business notebooks with up to a 17.3 diagonal inch screen.

- Trolley strap allows hands-free carrying with luggage.
- Messenger style provides a youthful look while providing business functionality.
- Fits up to 17.3”.
- A compact and durable case designed to fit notebooks up to 17.3” diagonal inch screen size.

Short summary description HP Essential Messenger 43.9 cm (17.3") Messenger case Black:
This short summary of the HP Essential Messenger 43.9 cm (17.3") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential Messenger, Messenger case, 43.9 cm (17.3"), Shoulder strap, 770 g

Long summary description HP Essential Messenger 43.9 cm (17.3") Messenger case Black:
This is an auto-generated long summary of HP Essential Messenger 43.9 cm (17.3") Messenger case Black based on the first three specs of the first five spec groups.

HP Essential Messenger. Case type: Messenger case, Maximum screen size: 43.9 cm (17.3"), Shoulder strap. Weight: 770 g