location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Revolve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
810
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
810 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5F14EA-R-RENEW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 463100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Silver
  • - Intel® Core™ i5 i5-3437U 1.9 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4G
  • - Lithium Polymer (LiPo) 44 Wh 8 h 45 W
  • - Windows 8 Pro 64-bit
Long product name HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver :
The long product name of HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3437U (1.9GHz, 3MB), 11.6" LED HD UWVA (1366 x 768), 4GB DDR3, 128GB SSD, Intel HD Graphics 4000, 802.11a/b/g/n, Bluetooth, webcam, Windows 8 Pro 64
More>>>
HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver:
The official description of HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business is constantly changing. Adjust accordingly. Work doesn’t always adapt to your style. So we designed an HP EliteBook that does. By designing an ultra-thin, full-performance Windows 8 notebook that transforms into a tablet, you can choose what works best in any situation. The HP EliteBook Revolve. It’s a whole new twist on getting more done.

For professionals that need the dependability of a notebook and the flexibility of a tablet.

Features

Windows 8 Pro or other operating systems available

Work your way.
- Get a sleek, thin, and light notebook with a screen that rotates to let you share your best work. Or twist and fold the touch-enabled display and go ultra-mobile as a tablet. One device gives you the power to tackle the workday, your way.
- The HP EliteBook Revolve is optimized for Windows 8, giving you the intuitive touch experience you expect. Featuring a full-sized, backlit keyboard and optional pen, you have the tools you need to get the job done.
- Enjoy up to 8 hours and 15 minutes of battery life, and work without worrying about recharging.
- With enterprise-class docking capabilities included, easily connect to a display, keyboard, mouse, additional ports, or printer when parked at the office.
- Get a 720p HD camera for video conferencing, and share a product or project in sharp detail. Speak and be heard clearly with dual-microphone array and the richness of DTS Studio Sound.

No compromise performance.
- Ports you’d expect on a high-performance notebook. Connect to displays, projectors, and accessories through USB 3.0 and DisplayPort. Get simple, wireless transactions, data sharing, log in, and more with NFC.

- The HP EliteBook Revolve moves the way you do, automatically, adjusting the screen orientation, brightness, and more based on the way you’re working.
- Choose from Windows 7 Pro or Windows 8 Pro for a familiar PC experience with the intuitive experience of touch. All driven by the latest Intel® processors.
- Choose from solid-state drive options up to 256 GB with Intel® Rapid Start Technology, and be ready in as fast as 5 milliseconds.

Designed for durability.
- With an 11.6-inch diagonal HD display packed into a 3.08 lb (1.4 kg) starting weight and 22.2 mm design at its thinnest point, you enjoy mobile freedom without sacrificing performance.
- We chose premium materials like scratch-resistant Corning® Gorilla® Glass 2 and an all-magnesium chassis for a reason. So you can focus on work with a notebook that goes the distance.
- The HP Elitebook Revolve meets military standards 810G testing for drop, vibration, functional shock, dust, altitude, and high and low temperature.

Deploy, manage, and secure with ease.
- Get a familiar enterprise-class setup experience, plus services and protection that take the headache away from IT. HP Global Services and HP Custom Integration Services make it easy to deploy the HP EliteBook Revolve across a worldwide enterprise.
- We’ve included technologies to help keep your HP EliteBook Revolve protected from the ground up. Protect your PC’s foundation from viruses and malware with HP BIOS Protection.
- An embedded TPM chip is also included for data encryption. And innovations such as HP Face Recognition protect your identity by making sure you really are you.

Short summary description HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver:
This short summary of the HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Revolve 810 G1, Intel® Core™ i5, 1.9 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver:
This is an auto-generated long summary of HP EliteBook Revolve 810 G1 Intel® Core™ i5 i5-3437U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook Revolve 810 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3437U, Processor frequency: 1.9 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3437U
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Mobile network generation
4G
4G standard
WiMAX
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
4G WiMAX
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XE
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71259
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
44 Wh
Battery life (max)
8 h
Power
AC adapter power
45 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
285 mm
Depth
212 mm
Height
22.2 mm
Weight *
1.4 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
3D
No