location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Tablet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
610 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1P66EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793242308 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2015
Product end of life date
Bullet Points HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Graphite
  • - 25.6 cm (10.1") 1920 x 1200 pixels
  • - Intel Atom® Z3795 1.59 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 31 Wh
  • - Windows 8.1 Pro 64-bit
Warranty: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite :
The long product name of HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3795 (1.59GHz, 2MB), 10.1" WUXGA UWVA (1900 x 1200), 4GB LPDDR3 SDRAM, 64GB eMMC SSD, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 4.0 + LE, 2MP / 8MP webcam, Windows 8.1 Pro 64
More>>>
HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:
The official description of HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take personal computing on the go. The HP Pro Tablet 610 G1 PC comes with Windows 8.11 versatility, an Intel® Atom processor, long battery life, and is compatible with legacy applications. Buy Office for productivity no matter where you go.

Features

Windows 8 Pro or other operating systems available

Ready to tackle the job.
- Rely on long battery life, a Micro SD expansion slot supporting a SDXC storage card with up to 2TB expandable storage and a tough Corning® Gorilla® Glass display to handle all your daily business demands.
- Long battery life keeps you mobile throughout the day.
- 64GB internal storage and a Micro SD expansion slot supporting a SDXC storage card with up to 2TB expandable storage3 to store your digital files and more.
- Easily print to compatible networked printers or use HP's ePrint.

Built to perform.
- Elevate your work with the latest Intel® Atom™ Quad-Core Processor, Windows 8.11 and a collection of preloaded HP productivity apps.
- Flexibility of both traditional x86 applications on the Windows desktop and modern apps on the home screen.

High-resolution, high results.
- Share your files, photos and videos with the built-in micro-HDMI and a stunning WUXGA display, or collaborate via Miracast. Make your work stand out even more.
- Stunning 10.1-inch diagonal WUXGA screen with multi-touch ultra-wide viewing angle 1920 x 1200 display makes web browsing and content viewing a better experience.
- Easy pairing using HDMI-out (through micro HDMI port) to a wireless display through Miracast5 and Bluetooth 4.0.
- An HDMI-out port for wired connections to HDMI compatible displays, monitors or projectors.

Productivity meets peace of mind.
- Your productivity won't miss a beat. Microsoft® Defender provides enhanced protection against virus attacks and other threats, while a TPM7 solution protects against identity theft and hacks.

Cool and quiet.
- A small and light tablet to carry between meetings or from coast to coast. The HP Pro Tablet 610 G1 PC has a quiet, fanless design so it’s always cool to the touch.

Short summary description HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:
This short summary of the HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet 610 G1, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Windows 8.1 Pro, Graphite

Long summary description HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:
This is an auto-generated long summary of HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite based on the first three specs of the first five spec groups.

HP Pro Tablet 610 G1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 652 g. Operating system installed: Windows 8.1 Pro. Product colour: Graphite

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3795
Processor cores
4
Processor threads
4
Processor boost frequency
2.39 GHz
Processor frequency *
1.59 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1SK
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1067 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Rear camera flash
Yes
Flash type
LED
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Network
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Micro HDMI ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Form factor *
Slate
Product colour *
Graphite
Performance
GPS (satellite)
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
No
Country of origin
China
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Bundled software
Skype, HP ePrint, HP Connected Music, HP Connected Photo, HP Support Assistant
Processor special features
Intel® Turbo Boost Technology
No
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
31 Wh
Number of battery cells
2
Power
AC adapter power
18 W
Weight & dimensions
Width
259.6 mm
Depth
181.1 mm
Height
9.9 mm
Weight
652 g
Packaging content
Keyboard included
No
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
Processor ARK ID
80267
Source Testseek summary Average rating
Reviews
Updated:
2016-11-11 01:35:37
Uk has collected 2 expert reviews for HP Pro Tablet 610 G1 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itwire.com
Updated:
2016-11-11 01:35:37
Subscribe now and get the news that matters to your industry.If you're looking for a capable Windows 8.1 tablet, the HP ProTablet 610 G1 could fit the bill.The HP ProTablet 610 G1 comes in two main versions. One features the 1.6GHz Atom Z2395 processor wi...
0%